Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194717-L9942
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9942 CAD Model

Description

The L9942 from STMicroelectronics is an advanced stepper motor driver specifically designed to manage bipolar stepper motors in automotive applications. This highly integrated solution offers an optimal mix of features to control the position and speed of the stepper motor with high precision and minimal noise.

With a supply voltage range of 8V to 28V and an output current capability of up to 1.5A, the L9942 is capable of driving a wide array of stepper motors. Its robust design ensures reliable operation even under the harsh conditions typical in automotive environments, such as high temperature and voltage variations.

The device incorporates a dual full-bridge gate driver, which simplifies the control of bipolar stepper motors. It also features programmable peak and hold current control, which enables the optimization of motor torque and power consumption. This is particularly beneficial for applications where efficiency is paramount.

The L9942 also offers advanced diagnostics and protections. It includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the motor and the driver. The diagnostic functions allow for the detection of motor stall and open-load conditions, which are critical for maintaining the system's reliability.

Communication with the host microcontroller is achieved through a Serial Peripheral Interface (SPI), which provides a fast and reliable method for setting the driver's operational parameters and for reading back diagnostic information. This level of integration reduces the number of external components required, simplifying the design and reducing system costs.

The L9942 is housed in a PowerSSO-36 package, which is designed to provide efficient heat dissipation and minimize the PCB footprint. This makes the L9942 an excellent choice for space-constrained applications such as automotive dashboard instrumentation, HVAC actuators, and headlamp positioning systems.

In summary, the STMicroelectronics L9942 stepper motor driver combines performance, robustness, and advanced features to meet the demanding requirements of automotive applications, offering designers a reliable and cost-effective solution for motor control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2404 $55.4424
14+ $7.5819 $106.1466
21+ $7.3450 $154.2450
29+ $7.1080 $206.1320
37+ $6.8711 $254.2307
49+ $6.1603 $301.8547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,968 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention