EN
  • EN
  • DE

L9953LXP

Part No L9953LXP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Door actuator driver | IC DVR DOOR ACTUATOR POWERSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Door Actuator
Supply Current 7mA
Supply Voltage (V) 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSSO-36 Exposed Bottom Pad
Supplier Device Package PowerSSO-36
Family Part Number L9953
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1194723-L9953LXP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9953LXP CAD Model

Description

Introducing the L9953LXP Door Actuator Driver from STMicroelectronics

The L9953LXP is a sophisticated door actuator driver designed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is engineered to provide a reliable and efficient solution for controlling automotive door actuators, including door locks, mirrors, and other peripheral devices. Built with cutting-edge technology, the L9953LXP stands out for its robustness and versatility, making it a top choice for automotive manufacturers and designers.

Key Features of the L9953LXP:

  • Multiple Output Stages: The L9953LXP comes equipped with multiple output stages, including high-side drivers and low-side drivers. These stages are capable of driving a variety of loads, offering flexibility in controlling various door functions.
  • Integrated Protection: Safety is paramount in automotive design, and the L9953LXP incorporates several protection features. These include over-temperature shutdown, over-current protection, and under-voltage shutdown, ensuring the device operates safely under all conditions.
  • SPI Interface: Communication with microcontrollers is streamlined through a Serial Peripheral Interface (SPI). This feature allows for efficient data transfer, diagnostics, and control, making system integration seamless and straightforward.
  • Configurable Outputs: Designers can configure the device's outputs to match specific application needs. This adaptability ensures that the L9953LXP can be tailored to a wide range of automotive door actuator systems.
  • Diagnostic Functions: With built-in diagnostic capabilities, the L9953LXP can detect and report faults, enhancing system reliability and simplifying troubleshooting processes.

Applications:

The L9953LXP is primarily used in the automotive industry for controlling door actuators. It is suitable for a variety of applications, including:

  • Power door locks
  • Power mirrors
  • Window lifters
  • Other peripheral door control functions

STMicroelectronics' commitment to quality and innovation is evident in the L9953LXP door actuator driver. Its robust design, combined with advanced features, makes it an ideal solution for modern automotive applications that demand reliability and performance.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess