EN
  • EN
  • DE

L99MD02XP

Part No L99MD02XP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description for car body applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194735-L99MD02XP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99MD02XP CAD Model

Description

The L99MD02XP, from STMicroelectronics, is a high-performance automotive motor driver integrated circuit (IC) designed to manage DC motors via a microcontroller interface. This advanced system-in-package (SiP) integrates a dual H-bridge driver that is suitable for driving two DC motors or one stepper motor, making it an excellent choice for automotive applications where precise motor control is critical.

Built with state-of-the-art technology, the L99MD02XP offers a wide range of features that enhance its performance and reliability in harsh automotive environments. The device is engineered to operate over a broad voltage range, accommodating the fluctuations commonly found in automotive power supplies. Additionally, it includes diagnostic functions and protections against over-temperature, overcurrent, and under-voltage conditions, which are essential for ensuring the long-term durability and safety of automotive systems.

The L99MD02XP's flexible control interface supports both analog and digital inputs, providing designers with the versatility to create complex motor control algorithms. This adaptability makes it a perfect fit for applications such as HVAC blowers, engine cooling fans, pumps, and many other automotive actuators that require precise and reliable motor control.

The IC's compact package is designed to save space on the PCB, which is a critical consideration in automotive design where space is at a premium. Its power-efficient design also helps reduce the overall energy consumption of the system, contributing to the environmental goals of modern vehicles.

In summary, the L99MD02XP by STMicroelectronics is a robust, versatile, and efficient solution for automotive motor control applications. Its integration of dual H-bridge drivers, comprehensive protection features, and a wide operating voltage range, combined with a compact form factor, makes it an ideal choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.8049 $95.8049
2+ $78.6093 $157.2186
3+ $76.1526 $228.4578
4+ $73.6959 $294.7836
5+ $71.2404 $356.2020
6+ $63.8703 $383.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess