EN
  • EN
  • DE

TPS65910A31A1RSLT

Part No TPS65910A31A1RSLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management Unit Top Specification
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices, OMAP
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
RoHS State Request Verification
Win Source Part Number 1273074-TPS65910A31A1RSLT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65910A
Introduction Date March 18, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65910A31A1RSLT CAD Model

Description

The TPS65910A31A1RSLT is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, tailored for system power supply and management for portable and handheld applications. This versatile component is engineered to cater to a wide range of power requirements, making it an excellent choice for designers looking to optimize power efficiency and extend battery life in their products.

Key Features:

  • Multiple Power Rails: This PMIC features four step-down converters for processor core, memory, I/O, and system peripheral power. Additionally, there are eight LDOs (Low-Dropout Regulators) to provide flexibility in power design.
  • Programmable Voltage: The TPS65910A31A1RSLT offers programmable voltage on certain rails, allowing for precise power delivery tailored to specific system needs.
  • Integrated Power Sequencing: The device includes an intelligent power sequencing feature, ensuring that all power rails are enabled in the correct order for safe and reliable system start-up and shut-down.
  • Power Saving Modes: Designed with efficiency in mind, it includes multiple power-saving modes to reduce power consumption during idle or standby states.
  • I2C Interface: The inclusion of an I2C interface allows for easy programming and control of the device, enabling dynamic voltage scaling and power management optimization.
  • Compact Packaging: Housed in a compact QFN package, the TPS65910A31A1RSLT saves valuable board space and is suitable for space-constrained applications.

Applications:

The TPS65910A31A1RSLT is ideal for a variety of applications, including smartphones, tablets, digital cameras, and other portable electronics where efficient power management is crucial. Its ability to provide multiple regulated voltages with high efficiency makes it a versatile solution for modern, power-sensitive designs.

Quality and Reliability:

As with all Texas Instruments products, the TPS65910A31A1RSLT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2559 $52.5590
24+ $4.3126 $103.5024
36+ $4.1778 $150.4008
50+ $4.0430 $202.1500
64+ $3.9083 $250.1312
86+ $3.5040 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess