EN
  • EN
  • DE

MAX3120EUA+T

Part No MAX3120EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Data Rate 115.2 kbps
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Operating Supply Voltage 5.5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1135061-MAX3120EUA+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3120EUA+T CAD Model

Description

Maxim Integrated's MAX3120EUA+T: A High-Speed, Low-Power, SPI/MICROWIRE-Compatible UART

The MAX3120EUA+T from Maxim Integrated is a cutting-edge universal asynchronous receiver-transmitter (UART) that is specifically designed to add a high-speed, low-power serial data communication interface to any microcontroller with a serial peripheral interface (SPI) or MICROWIRE port. This device is perfect for applications requiring efficient data communication in industrial, telecommunications, and consumer products where space is at a premium and power consumption is critical.

With its compact 8-pin µMAX package, the MAX3120EUA+T is an ideal choice for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments. The device is available in tape and reel form, making it suitable for automated manufacturing processes.

Key features of the MAX3120EUA+T include:

  • High-Speed Operation: It supports data rates up to 230kbps, allowing for rapid data transfer which is essential in modern high-speed communication systems.
  • Low-Power Consumption: The device is designed for low-power operation, consuming only 375µA of supply current at 3.3V, which is ideal for battery-powered and portable devices.
  • Flexible Baud Rate Generation: The MAX3120EUA+T includes a fractional baud rate generator, providing precise baud rate control and supporting a wide range of baud rates to accommodate various communication protocols.
  • Integrated Features: It comes with a 16-byte FIFO for the transmit and receive functions, reducing the overhead on the host microcontroller and improving overall system efficiency.
  • Robust Interface: The device features a SPI/MICROWIRE-compatible interface, ensuring compatibility with a broad range of microcontrollers and easy integration into existing designs.
  • Automatic Sleep and Wake-up Modes: These modes contribute to the low-power consumption by reducing power usage when the interface is idle.

Whether you're designing a new system or upgrading an existing one, the MAX3120EUA+T offers a perfect blend of speed, power efficiency, and compact size. Its robust feature set and ease of integration make it a top choice for engineers looking to implement reliable serial communication in their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2174 $51.0002
55+ $1.8194 $100.0670
86+ $1.7626 $151.5836
118+ $1.7057 $201.2726
152+ $1.6488 $250.6176
203+ $1.4783 $300.0949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess