EN
  • EN
  • DE

L99PM72GXP

Part No L99PM72GXP
Manufacturer STMicroelectronics
Description Car ECUs do not need to be permanently active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194739-L99PM72GXP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99PM72GXP CAD Model

Description

STMicroelectronics Product L99PM72GXP Overview

The L99PM72GXP from STMicroelectronics is a sophisticated power management integrated circuit (IC) designed for automotive applications. This advanced system IC is a part of ST's extensive portfolio of automotive-grade products, ensuring reliability and performance in the demanding automotive environment.

Key Features

  • Integrated Power Management: The L99PM72GXP offers a wide range of power management features, including voltage regulators, watchdog timers, and power switches, to ensure the stable operation of automotive subsystems.
  • Multiple Communication Interfaces: It supports various communication protocols such as CAN (Controller Area Network), LIN (Local Interconnect Network), and HS-CAN (High-Speed CAN), providing versatility in connecting with other automotive modules.
  • Enhanced Safety Functions: The device includes numerous safety features like fail-safe outputs, thermal shutdown, and under-voltage protection, contributing to the overall safety of automotive systems.
  • Flexibility: The configurability of the L99PM72GXP allows it to cater to a wide range of automotive applications, including body control modules, gateway modules, and advanced driver-assistance systems (ADAS).

Energy Efficiency and Control

The L99PM72GXP is designed with energy efficiency in mind. It provides low quiescent current and supports various power-saving modes, which is critical for reducing the overall energy consumption of the vehicle. The IC also features advanced control for actuators and motors, enhancing the precision and efficiency of these components.

Robust and Reliable

With its robust design, the L99PM72GXP is capable of withstanding harsh automotive conditions, including wide temperature ranges and electrical transients. Its compliance with automotive quality standards ensures long-term reliability.

Applications

The versatile nature of the L99PM72GXP makes it suitable for a broad spectrum of automotive applications. It can be used in power management systems, body control, infotainment systems, and other in-vehicle networks that require reliable communication and power regulation.

Overall, the L99PM72GXP from STMicroelectronics represents a comprehensive solution for automotive power management, offering a combination of performance, safety, and energy efficiency.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,901 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess