EN
  • EN
  • DE

LD1117A

Part No LD1117A
Manufacturer STMicroelectronics
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1195774-LD1117A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LD1117A CAD Model

Description

STMicroelectronics LD1117A Voltage Regulator

The LD1117A from STMicroelectronics is a highly reliable, low-dropout voltage regulator suitable for various electronic applications. This linear voltage regulator is designed to provide a stable output voltage with a low dropout voltage and excellent line and load regulation characteristics. It is a perfect choice for applications that require a steady voltage supply, even when the input voltage is close to the output voltage.

Key Features

  • Adjustable and Fixed Output: The LD1117A series offers versions with fixed output voltages of 1.8V, 2.5V, 3.3V, 5.0V, and an adjustable version that can be set from 1.25V to 13.8V using external resistors.
  • Low Dropout Voltage: The device provides a dropout voltage as low as 1.2V at up to 800mA load current, which is ideal for battery-operated devices.
  • High Output Current: Capable of delivering up to 800mA of output current, this regulator can support a wide range of power requirements.
  • Thermal Overload Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Short Circuit Protection: The LD1117A includes short circuit protection that helps safeguard the device and the load in the event of a fault condition.
  • Low Ground Current: The ground current is low at full load, which contributes to the overall efficiency of the system.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications

The versatility of the LD1117A makes it suitable for a broad spectrum of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Computer Peripherals
  • Power Management Solutions

With its robust design and comprehensive features, the STMicroelectronics LD1117A voltage regulator is an excellent choice for designers looking for a reliable power management solution that can deliver consistent performance across a range of conditions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess