EN
  • EN
  • DE

LD1117SA-18

Part No LD1117SA-18
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT-223
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 739247-LD1117SA-18
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1117SA-18 CAD Model

Description

STMicroelectronics LD1117SA-18 Voltage Regulator

The LD1117SA-18 from STMicroelectronics is a robust, low-dropout linear voltage regulator designed to provide a fixed output voltage of 1.8V with a capability to deliver up to 800mA of load current. This regulator is an excellent choice for a wide range of electronic applications requiring a stable and reliable power supply.

Key Features

  • Low Dropout Voltage: The device features a low dropout voltage, which makes it efficient for applications where the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • High Output Current: With its ability to supply up to 800mA of output current, the LD1117SA-18 can power a variety of ICs and microcontrollers that require a stable 1.8V supply.
  • Fixed Output: The regulator provides a fixed output voltage of 1.8V, which is commonly used in digital circuits and is essential for maintaining consistent performance.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator if the internal temperature exceeds safe operating limits, preventing damage to the device.
  • Short Circuit Protection: The LD1117SA-18 also includes short circuit protection to safeguard the regulator and the connected load in the event of a fault condition.
  • Low Ground Current: The low ground current characteristic of this regulator contributes to its high efficiency, making it suitable for battery-powered applications.

Applications

The LD1117SA-18 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Computer Peripherals
  • Embedded Systems

Package and Availability

STMicroelectronics offers the LD1117SA-18 in a TO-220 package, which is known for its ease of handling and good thermal performance. The product is widely available through STMicroelectronics' distribution network, ensuring reliable supply for both small-scale projects and large-volume production.

For designers and engineers looking for a stable and efficient voltage regulator, the LD1117SA-18 presents an ideal solution that combines performance, protection features, and reliability in a single component.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess