EN
  • EN
  • DE

LD50V

Part No LD50V
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 070859-LD50V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD50V CAD Model

Description

Introducing the LD50V from STMicroelectronics

The LD50V is a cutting-edge voltage regulator from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the stringent requirements of today's electronic devices, the LD50V offers a stable and reliable power supply solution, ensuring optimal performance and longevity for a wide array of applications.

Key Features

  • High Output Voltage Accuracy: The LD50V provides precise output voltage regulation, which is crucial for sensitive electronic components, ensuring they operate within their specified voltage ranges.
  • Low Dropout Voltage: This regulator features a low dropout voltage, which enhances its efficiency by allowing it to continue regulating the output voltage even when the input voltage is very close to the output voltage.
  • Adjustable Output: Users can adjust the output voltage of the LD50V to meet the specific needs of their application, providing great flexibility and customization.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from damage due to excessive heat, enhancing its reliability and safety.
  • Current Limiting: In-built current limiting prevents damage to the regulator and the downstream components in the event of an overload or short-circuit condition.

Applications

The LD50V is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability, and the LD50V is no exception. Manufactured with state-of-the-art technology and subjected to rigorous testing, the LD50V is designed to perform consistently over a wide range of environmental conditions.

Whether you are developing a new product or looking to enhance an existing one, the LD50V voltage regulator is an excellent choice for a stable and efficient power management solution. Trust in the expertise of STMicroelectronics to power your next innovation with the reliability and performance of the LD50V.

You May Also Be Interested in

Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2889 $50.5575
425+ $0.2371 $100.7675
655+ $0.2297 $150.4535
900+ $0.2223 $200.0700
1,165+ $0.2149 $250.3585
1,560+ $0.1926 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess