EN
  • EN
  • DE

LF18ABPT-TR

Part No LF18ABPT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Very low drop voltage regulators with inhibit | IC REG LINEAR 1.8V 500MA PPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.7V at 200mA
Output Current 500mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 12mA
PSRR 82dB ~ 60dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package PPAK
Family Part Number LF18
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1196060-LF18ABPT-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF18ABPT-TR CAD Model

Description

Introducing the LF18ABPT-TR Voltage Regulator by STMicroelectronics

The LF18ABPT-TR from STMicroelectronics is a highly efficient and reliable low dropout (LDO) voltage regulator, designed to deliver a stable and precise voltage supply. This component is an ideal choice for applications that require a steady voltage in a compact and energy-efficient package. The LF18ABPT-TR is part of STMicroelectronics' extensive range of power management integrated circuits, which are trusted by engineers and designers across various industries.

Key Features

  • Output Voltage: The LF18ABPT-TR provides a fixed output voltage of 1.8V, which is suitable for powering low-voltage digital circuits and other sensitive electronic components.
  • High Current Capability: This LDO regulator can deliver up to 500 mA of continuous output current, ensuring sufficient power for a wide range of applications.
  • Low Dropout Voltage: With a low dropout voltage, the LF18ABPT-TR operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it from damage due to excessive temperature rise.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage to the regulator and the connected load in case of a fault condition.

Applications

The LF18ABPT-TR is versatile and can be used in various electronic devices, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Reference voltage sources
  • Peripheral drivers

Package and Availability

The LF18ABPT-TR comes in a TO-252 (DPAK) package, which is known for its small footprint and ability to handle higher power dissipation. This makes it suitable for space-constrained applications. The package is also designed for surface mount technology (SMT), facilitating easy integration into automated manufacturing processes.

STMicroelectronics provides this product in tape and reel packaging, denoted by the '-TR' suffix, which is ideal for high-volume production needs. The device is RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components.

With its robust design and comprehensive features, the LF18ABPT-TR voltage regulator from STMicroelectronics is a reliable choice for maintaining stable voltage levels in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3303 $57.8025
430+ $0.2711 $116.5730
660+ $0.2626 $173.3160
910+ $0.2541 $231.2310
1,180+ $0.2457 $289.9260
1,575+ $0.2203 $346.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess