EN
  • EN
  • DE

LF356N

Part No LF356N
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDE BANDWIDTH SINGLE J-FET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Technology BiFET
Input Offset Voltage 1 mV
Power Dissipation .67 W
Mounting Through Hole
Operating Temp Range C to 7C
Package Type PDIP
Packaging Rail
Pin Count 8
Number of Elements 1
Common Mode Rejection Ratio 8 dB
Operating Temperature Classification Commercial
Input Bias Current .2 nA
Slew Rate 12 V/us
Power Supply Requirement Dual
Rail/Rail I/O Type No
Shut Down Feature No
Rad Hardened No
Single Supply Voltage (Min) Not Required V
Single Supply Voltage (Max) Not Required V
Single Supply Voltage (Typ) Not Required V
Dual Supply Voltage (Max) 18 V
Power Supply Rejection Ratio 8 dB
Voltage Gain in dB 16.2 dB
Unity Gain Bandwidth Product 5MHz
Win Source Part Number 092077-LF356N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LF356N CAD Model

Description

STMicroelectronics LF356N Operational Amplifier

The LF356N is a high-performance operational amplifier (op-amp) produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and a wide array of electronic components. The LF356N is part of the monolithic JFET input operational amplifiers incorporating well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. This product is designed to offer a perfect balance between speed and low input bias and offset currents.

Key Features

  • Low Input Bias Current: The LF356N boasts an incredibly low input bias current, typically around 30 pA, which is ideal for high-impedance sensor amplification and precise current measurements.
  • High Slew Rate: With a high slew rate of 12 V/µs, the LF356N provides rapid voltage changes, making it suitable for fast signal amplification in audio, video, and communication systems.
  • Wide Bandwidth: The device features a wide bandwidth of 5 MHz which allows it to handle a broad range of frequencies, ensuring versatility in various applications.
  • High Input Impedance: The JFET input stage offers a high input impedance, which minimizes the loading effect on the source circuit and improves overall performance.
  • Low Total Harmonic Distortion: This operational amplifier is optimized for low total harmonic distortion, making it an excellent choice for high-fidelity audio applications.

Applications

The LF356N is suitable for an array of applications including:

  • High-fidelity audio preamplifiers and mixers
  • Signal conditioning and sensor amplifiers
  • Analog filters
  • Data acquisition systems
  • Active filters and oscillators
  • Fast comparators

The LF356N comes in a standard 8-pin DIP package, making it easy to integrate into both through-hole and surface-mounted PCB designs. Its robust design ensures reliable operation over a wide range of temperatures, from 0°C to +70°C, which is essential for industrial and consumer applications. With its exceptional performance and versatility, the LF356N from STMicroelectronics stands out as a top choice for designers and engineers looking to enhance the precision and efficiency of their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8611 $51.6660
125+ $0.8055 $100.6875
195+ $0.7778 $151.6710
280+ $0.7222 $202.2160
360+ $0.6945 $250.0200
450+ $0.6667 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess