The LIS331ALTR is a high-precision, low-power, three-axis linear accelerometer belonging to the family of motion sensors from STMicroelectronics. This compact, versatile sensor is designed to cater to the growing demand for advanced motion sensing capabilities in various applications, such as mobile devices, gaming, industrial monitoring, and anti-theft systems.
Key Features
- Wide Operating Range: The LIS331ALTR operates over a ±2g/±8g dynamically selectable full-scale range, making it suitable for a broad spectrum of motion detection tasks.
- High-Resolution Output: It offers a 12-bit data output, allowing for precise measurement of acceleration forces.
- Low Power Consumption: The device is designed for power-sensitive applications, with low-power modes that significantly reduce power usage when the full sensor bandwidth is not required.
- Robust Design: The sensor is built to withstand high shock survivability up to 10,000g, ensuring reliability and stability in harsh conditions.
- Embedded Features: It comes with embedded self-test capability, which allows the user to verify the functioning of the sensor after it has been assembled into the final product.
Technical Specifications
- Supply Voltage: 2.16V to 3.6V
- Interface: I2C/SPI digital output interface
- Temperature Range: Operating temperatures from -40°C to +85°C
- Package: Small and thin LGA package (16 pins) for optimal integration in space-constrained designs
Applications
The LIS331ALTR is ideal for a variety of applications that require reliable and accurate motion detection. It is commonly used in:
- Smartphones and Tablets
- Game Controllers
- Personal Navigation Devices
- Impact Recognition and Logging Systems
- Vibration Monitoring and Compensation
Conclusion
With its blend of robustness, precision, and low power consumption, the LIS331ALTR from STMicroelectronics is an excellent choice for developers looking to integrate motion sensing into their designs. Its small footprint and comprehensive feature set make it a versatile component for a wide range of motion-based applications.