EN
  • EN
  • DE

LIS3LV02DLTR

Part No LIS3LV02DLTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (LSB/g) 1024 (±2g) to 340 (±6g)
Bandwidth 10Hz to 640Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.16 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (4.4x7.5)
Win Source Part Number 1052566-LIS3LV02DLTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS3LV02DLTR CAD Model

Description

The LIS3LV02DLTR is a precision micro-machined 3-axis digital accelerometer that boasts a high level of functionality and versatility, making it an ideal choice for a wide range of applications. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this accelerometer is designed to provide accurate motion detection through its linear acceleration full scales of ±2g, ±6g.

Key Features

  • High-Resolution Measurement: The LIS3LV02DLTR offers 16-bit data output, ensuring high-resolution measurements for precise motion tracking and orientation sensing.
  • Wide Operating Voltage Range: This device can operate across a range of 2.16V to 3.6V, catering to various power requirements and making it suitable for battery-powered applications.
  • Low Power Consumption: It is designed for low power consumption, with different power-down modes to conserve energy when not in active use.
  • Embedded Features: The accelerometer includes embedded features such as free-fall detection, click/double-click recognition, and a programmable interrupt generator that can be configured for various motion detection scenarios.
  • High Shock Survivability: The LIS3LV02DLTR can withstand shocks up to 10000g, ensuring robust performance and reliability in harsh environments.
  • I2C/SPI Digital Output Interface: The flexible I2C and SPI interfaces provide easy integration with most microcontrollers, allowing for straightforward communication and data transfer.
  • Compact and Robust: Housed in a small LGA-16 package, this sensor is not only compact but also highly durable, suitable for space-constrained designs.

Applications

The LIS3LV02DLTR is versatile and can be used in various applications, including but not limited to:

  • Mobile devices (smartphones, tablets)
  • Gaming and virtual reality input devices
  • Impact recognition and logging for shipping and handling monitoring
  • Navigation and telematics systems
  • Healthcare and fitness devices
  • Industrial applications

With its robust design and comprehensive feature set, the LIS3LV02DLTR from STMicroelectronics is a top-tier solution for any project requiring reliable and precise motion detection.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $227.2389 $227.2389
2+ $203.7314 $407.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess