EN
  • EN
  • DE

LM236D

Part No LM236D
Manufacturer STMicroelectronics
Description 2.5V VOLTAGE REFERENCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1197186-LM236D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM236D CAD Model

Description

The LM236D from STMicroelectronics is a precision 2.5V shunt voltage reference with guaranteed temperature stability over a full range of operating temperature conditions. It is a versatile component widely used in power supplies, digital voltmeters, and other precision instrumentation where a stable reference voltage is crucial.

Key Features

  • Voltage Precision: The LM236D offers a highly precise voltage reference with a typical output voltage of 2.5V. This precision ensures reliable performance in critical applications.
  • Temperature Coefficient: Featuring a low dynamic impedance and a temperature coefficient rated typically at 20ppm/°C, the device provides stable performance over a wide temperature range.
  • Wide Operating Current: It operates over a broad current range of 400μA to 10mA, making it flexible for various circuit designs.
  • Extended Temperature Range: The device is characterized for operation from -25°C to +85°C, ensuring its reliability in diverse environmental conditions.
  • Package Options: Available in SO-8 and TO-92 packages, the LM236D can be easily integrated into a wide array of circuit layouts.

Applications

The LM236D is ideal for use in numerous applications due to its high accuracy and stability. It is commonly found in:

  • Power supply monitoring
  • Analog-to-Digital and Digital-to-Analog conversion systems
  • Battery chargers
  • Automotive electronics
  • Industrial and laboratory instruments

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LM236D is no exception. The device's performance is assured through rigorous testing and quality control processes, ensuring that each voltage reference meets the high standards expected by industry professionals.

Whether you're designing a sophisticated measurement device or simply need a reliable voltage reference in your electronic application, the LM236D offers the performance and dependability that engineers around the world have come to trust from STMicroelectronics.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess