The LM324DT from STMicroelectronics is a versatile and widely-used operational amplifier (op-amp) that comes in a 14-pin SOIC package. This device is part of the LM324 series, which is known for its low power consumption and high stability, making it suitable for a vast array of electronic applications.
Key Features
- Low Power Consumption: The LM324DT is designed for battery-powered and energy-efficient applications, ensuring minimal power usage without sacrificing performance.
- Wide Gain Bandwidth: With a gain bandwidth product of 1.2 MHz, this op-amp is capable of handling a broad range of frequencies, making it ideal for audio processing, filtering, and signal conditioning.
- Large Output Voltage Swing: The output can swing close to the supply rails, which maximizes the dynamic range in single-supply operations.
- Low Input Bias Current: This characteristic is crucial for high-impedance sensor interfaces and precision applications, ensuring accuracy and consistency.
- Input Common-Mode Voltage Range Includes Ground: This feature allows for direct sensing near ground, which is particularly useful in single-supply operations.
- Four Internally Compensated Op Amps: The quad configuration simplifies designs by providing four op-amps in one package, saving space and reducing component count.
Applications
The LM324DT is suited for a wide range of applications, including:
- Transducer amplifiers
- DC gain blocks
- All the conventional op-amp circuits
- Power supply control
- Battery chargers
- Energy management
- Active filters
- Industrial temperature measurement
Specifications
Parameter
Value
Power Supply Voltage (V<sub>cc)
3V to 32V
Input Offset Voltage
2 mV
Operating Temperature Range
-40°C to +125°C
In summary, the LM324DT is a reliable and efficient solution for designers looking for a general-purpose operational amplifier that can be used in a multitude of applications. Its robustness, combined with STMicroelectronics' commitment to quality, ensures that this component will continue to be a go-to choice for both hobbyists and professionals alike.