The LM336 from STMicroelectronics is a precision 2.5V shunt regulator diode designed to provide a stable reference voltage over a wide range of operating conditions. This semiconductor device is highly sought after for its reliability and ease of use in various applications, including power supplies, digital voltmeters, and op-amp circuitry.
Key Features
- Guaranteed Temperature Stability: The LM336 offers an ensured stability over a temperature range, making it suitable for applications that require a consistent performance irrespective of thermal variations.
- Low Dynamic Impedance: With its low dynamic impedance, the device ensures stable voltage under a wide range of currents, enhancing the overall efficiency of the circuit it is integrated into.
- Adjustable Output: While the device is preset to a 2.5V output, it can be adjusted over a range from 1V to over 30V with the addition of two external resistors. This makes the LM336 versatile for multiple configurations and custom voltage requirements.
- Wide Operating Current: The LM336 operates over a current range from 400µA to 10mA, providing designers with a flexible solution for a variety of power conditions.
Applications
- Power Supply Regulation
- Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Energy Management
- Instrumentation
The LM336 voltage reference is encapsulated in a compact package and is characterized for operation from −40°C to +85°C. It is also available in different package options, including TO-92, SO-8, and TO-46, catering to various mounting and space requirements.
STMicroelectronics' commitment to quality ensures that the LM336 voltage reference is manufactured to the highest standards, offering designers a reliable and robust component for their precision voltage regulation needs. Whether it's for consumer electronics or industrial applications, the LM336 stands as a testament to STMicroelectronics' expertise in semiconductor solutions.