Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1198738-LM339P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC
Ultra Librarian 3D Model Ultra Librarian LM339P CAD Model

Description

STMicroelectronics LM339P Quad Differential Comparator

The LM339P is a precision voltage comparator with an array of features that make it a versatile component for a wide range of electronic applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the LM339P is designed to provide reliable and efficient performance in various circuits. This quad differential comparator is capable of comparing the voltage at two inputs and determining which is higher, making it an essential part of control systems, voltage monitoring circuits, and sensory applications.

Key Features

  • Quad Comparators: The LM339P contains four independent voltage comparators in a single package, providing excellent value and reducing the need for multiple components in a circuit.
  • Single or Dual Supplies: It operates from a single power supply over a wide range of voltages, or it can be configured to operate from dual supplies for added flexibility in system design.
  • Low Supply Current: With its low supply current drain, the LM339P is suitable for battery-powered devices and other applications where power conservation is critical.
  • Wide Input Voltage Range: The device can handle a wide range of input voltages, making it adaptable to various signal levels without the need for external scaling.
  • Open Collector Outputs: The open collector outputs allow wired-AND connections and enable the device to interface with different logic levels or drive various loads, such as relays or lamps.
  • Low Input Bias Current: The low input bias current minimizes the effect on input signals and ensures accurate comparisons.
  • Input Offset Voltage: A low input offset voltage allows for more precise control and stable operation.

Applications

The LM339P is commonly used in a variety of electronic circuits, including:

  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitoring
  • Window detectors
  • Level shifters
  • Motor control
  • Alarm and security devices

With its robust design and reliable performance, the LM339P from STMicroelectronics is an excellent choice for designers who require a high-quality voltage comparator for their electronic projects. Whether for industrial, automotive, or consumer applications, the LM339P delivers the precision and durability needed for complex electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention