EN
  • EN
  • DE

LMV324LIPT

Part No LMV324LIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LMV324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-13053-6, 497-13053-1, 497-13053-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877731-LMV324LIPT
Ultra Librarian 3D Model Ultra Librarian LMV324LIPT CAD Model

Description

Introducing the LMV324LIPT Operational Amplifier from STMicroelectronics

The LMV324LIPT is a high-performance, low-power quad operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This operational amplifier is an ideal choice for a wide range of applications, including sensor interfaces, active filtering, and audio processing. With its advanced specifications and robust design, the LMV324LIPT is engineered to meet the needs of both industrial and consumer electronics markets.

Featuring a low supply voltage range from 2.7V to 5.5V, the LMV324LIPT is optimized for battery-powered and portable applications where power efficiency is critical. This operational amplifier boasts a low input bias current, making it suitable for applications that require high input impedance. Moreover, the device offers a low input offset voltage, which ensures accurate measurements and signal conditioning in precision applications.

Key Features of the LMV324LIPT

  • Low Power Consumption: The device is designed for power-sensitive applications, with a typical quiescent current of just 220 µA per channel, which helps extend battery life in portable devices.
  • Wide Bandwidth: With a gain bandwidth product of 1 MHz, the LMV324LIPT can handle a broad range of frequencies, making it suitable for various filtering and amplification tasks.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to drive outputs close to the power supply rails, maximizing the dynamic range in low voltage applications.
  • Extended Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, ensuring reliability and performance across diverse environmental conditions.

The LMV324LIPT comes in a TSSOP-14 package, which is compact and space-saving, making it a practical choice for designs where PCB real estate is at a premium. Its excellent temperature stability and low voltage operation are complemented by a robust ESD tolerance, which enhances the durability of the end product.

In summary, the LMV324LIPT from STMicroelectronics is a versatile and efficient solution for designers looking to incorporate a reliable operational amplifier into their electronic designs. Its combination of low power consumption, wide bandwidth, and rail-to-rail output make it a top contender for a multitude of applications that demand high performance and energy efficiency.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3495 $50.6775
350+ $0.2868 $100.3800
540+ $0.2778 $150.0120
745+ $0.2688 $200.2560
965+ $0.2599 $250.8035
1,290+ $0.2330 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,340 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess