EN
  • EN
  • DE

LPS35HWTR

Part No LPS35HWTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description MEMS PRESSURE SENSOR: 260-1260 H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute - 24 b 10-FCLGA
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 10-FCLGA
Case / Package 10-CCLGA (3.5x3.5)
Family Name LPS35
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16706-2, 497-16706-1, 497-16706-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923730-LPS35HWTR
Ultra Librarian 3D Model Ultra Librarian LPS35HWTR CAD Model

Description

Introducing the LPS35HWTR from STMicroelectronics

The LPS35HWTR is a state-of-the-art water-resistant piezoresistive absolute pressure sensor, expertly crafted by STMicroelectronics to deliver precise and reliable performance in a variety of challenging environments. This innovative sensor is designed to measure pressure with high accuracy, which makes it an ideal choice for a wide range of applications, including weather stations, fitness trackers, smartwatches, and any other device that requires environmental sensing.

Key Features

  • Water-Resistant: With its waterproof package, the LPS35HWTR can withstand exposure to water and other liquids, making it perfect for outdoor and wet applications.
  • High Accuracy: The sensor provides high-precision measurements with a full-scale pressure range from 260 to 1260 hPa (hectopascal).
  • Temperature Compensation: It includes a temperature compensation feature that ensures stable readings across a wide temperature range from -40°C to +85°C.
  • Digital Output: The LPS35HWTR communicates via I²C and SPI interfaces, offering flexibility for integration with a variety of microcontrollers and systems.
  • Low Power Consumption: Designed for battery-powered devices, it has a low-power mode to conserve energy without compromising performance.

Advanced Design

The sensor's compact form factor, measuring just 3.0 x 3.0 x 0.76 mm, allows the LPS35HWTR to be easily incorporated into space-constrained designs, providing versatility for product development. Its robust construction ensures that it can withstand harsh conditions, including high humidity and immersion in water, complying with the IPx8 rating.

Applications

The LPS35HWTR is perfect for applications that require accurate and reliable pressure measurements under varying environmental conditions. It's particularly well-suited for:

  • Swimming pool gadgets
  • Weather monitoring systems
  • Smartphone and tablet barometric sensors
  • GPS accuracy enhancement
  • Healthcare devices

Conclusion

STMicroelectronics' LPS35HWTR brings together durability, precision, and versatility, making it an excellent choice for developers looking to integrate a robust pressure sensor into their designs. Its water-resistant capabilities and wide operating temperature range ensure reliable performance in a variety of challenging conditions, enabling innovation across multiple industries.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess