EN
  • EN
  • DE

LS1240

Part No LS1240
Manufacturer STMicroelectronics
Description ELECTRONIC TWO - TONE RINGER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1204564-LS1240
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LS1240 CAD Model

Description

The LS1240 is a highly integrated device from STMicroelectronics, designed to serve as a tone ringer in telephone sets with both classic bell ringing and electronic tone ringer capabilities. This product is engineered to generate a loud and pleasant sound to alert users of incoming calls, ensuring they never miss important conversations.

Key Features

  • Low Power Consumption: The LS1240 is optimized for low power consumption, making it suitable for use in a wide range of telephone sets, including those that are battery-operated.
  • Adjustable Ringing Frequency: It offers the flexibility to adjust the ringing frequency, allowing for customization of the tone to meet specific user preferences or regional standards.
  • High Voltage Capability: With the ability to withstand high voltage levels, the LS1240 ensures reliable operation even under fluctuating line conditions.
  • Built-In Diode Bridge: The inclusion of an integrated diode bridge circuit simplifies the design and reduces the need for external components.
  • Electronic Volume Control: Users can easily adjust the volume of the ringer, thanks to the electronic volume control feature.

Applications

The LS1240 is ideal for a variety of telephone applications, including:

  • Residential landline phones
  • Office telephone systems
  • VoIP handsets
  • Integrated telephone devices

Technical Specifications

The device operates within a specified range of voltage and temperature, ensuring its functionality across different environments. Its technical specifications include:

  • Supply Voltage Range: 13V to 18V
  • Operating Temperature Range: -25°C to +75°C

With its robust design and versatile features, the LS1240 from STMicroelectronics stands out as a reliable and efficient solution for electronic tone ringing in telecommunication devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess