EN
  • EN
  • DE

LSM6DSOWTR

Part No LSM6DSOWTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description INEMO INERTIAL MODULE: 3D ACCELE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Base Product Number LSM6D
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 844139-LSM6DSOWTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSOWTR CAD Model

Description

Product Overview: LSM6DSOWTR from STMicroelectronics

The LSM6DSOWTR is a state-of-the-art inertial measurement unit (IMU) from the renowned semiconductor manufacturer STMicroelectronics. This compact, high-precision sensor is designed to cater to the demanding needs of modern motion-tracking applications across a diverse range of industries, including consumer electronics, drones, wearable devices, and Internet of Things (IoT) applications.

Key Features

  • 3D Accelerometer and 3D Gyroscope: The LSM6DSOWTR integrates both a 3-axis accelerometer and a 3-axis gyroscope into a single package, enabling the device to accurately measure acceleration and angular rate with high sensitivity and reliability.
  • Advanced Power Efficiency: Designed with power efficiency in mind, the LSM6DSOWTR features low-power modes and an energy-saving architecture, making it ideal for battery-powered devices where longevity is crucial.
  • High Resolution: The sensor provides high-resolution data output, allowing for precise motion detection and tracking, which is essential for applications such as gaming, virtual reality (VR), and augmented reality (AR).
  • Embedded Functions: It comes with a host of embedded features including pedometer, significant motion detection, tilt detection, and free-fall detection, which simplifies design and reduces the need for external processing power.
  • Wide Operating Temperature Range: The LSM6DSOWTR operates effectively across a wide temperature range, ensuring consistent performance in varying environmental conditions.

Technical Specifications

  • Supply Voltage: 1.71V to 3.6V
  • Accelerometer Sensitivity: up to ±16 g
  • Gyroscope Sensitivity: up to ±2000 dps (degrees per second)
  • Communication Interfaces: I2C, SPI
  • Compact Package: 2.5x3x0.83 mm

The LSM6DSOWTR by STMicroelectronics is not only a testament to the company's commitment to innovation but also a versatile and practical solution for designers looking to integrate motion sensing into their products. Whether it's for fitness tracking, navigation, or interactive gaming, the LSM6DSOWTR offers the performance and reliability that modern applications demand.

You May Also Be Interested in

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $609.1026
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
STMicroelectronics
Linear IC's
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9030 $57.0900
65+ $1.5614 $101.4910
100+ $1.5126 $151.2600
140+ $1.4638 $204.9320
180+ $1.4150 $254.7000
240+ $1.2687 $304.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess