Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1210093-M25PE40
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25PE40 CAD Model

Description

STMicroelectronics M25PE40 - 4 Mbit, Low Voltage, Serial Flash Memory

The M25PE40 is a 4 Mbit (512 K x 8) serial Flash memory, which is designed and manufactured by the renowned semiconductor company, STMicroelectronics. This memory chip is optimized for a wide range of applications that require high performance and reliability in a small form factor. The device operates on a supply voltage ranging from 2.7V to 3.6V, making it suitable for low-power operations in portable electronics.

Featuring a high-speed SPI-compatible bus interface, the M25PE40 provides a streamlined solution for systems that require fast data transfer and minimal pin count. The device supports standard SPI, Dual SPI, and Quad SPI operation, enabling flexible and efficient data management. With clock frequencies of up to 75 MHz for all protocols, the M25PE40 offers rapid program and erase speeds, ensuring efficient system performance.

One of the key advantages of the M25PE40 is its sector and subsector erase capability, which allows for efficient memory management and optimization of data storage. The memory is organized into sectors and subsectors, each of which can be individually erased and programmed, providing enhanced flexibility for application developers.

The M25PE40 also comes equipped with advanced security features. It includes a 64-bit, user-programmable unique ID, and three 256-bit user-programmable OTP (One-Time Programmable) areas. These features are crucial for applications that require secure data storage, device authentication, and protection against unauthorized access.

For ease of integration, the M25PE40 is offered in an 8-pin, ultra-thin, small outline non-volatile memory package (USON), which is ideal for space-constrained applications. The robust design of the M25PE40 ensures high endurance and data retention, with a specified endurance of 100,000 program/erase cycles and a data retention period of 20 years.

In summary, the M25PE40 from STMicroelectronics is a versatile and reliable Flash memory solution that combines performance, low power consumption, and advanced security features, making it an excellent choice for a variety of applications in the consumer, industrial, and telecommunications sectors.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention