EN
  • EN
  • DE
  • IT

M2764A-2F1I

Part No M2764A-2F1I
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200493-M2764A-2F1I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M2764A-2F1I CAD Model

Description

The M2764A-2F1I is a high-speed 64 Kbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a global semiconductor leader renowned for its cutting-edge technology and innovation. This EPROM device is designed to offer a reliable and flexible storage solution for a wide range of applications, including but not limited to, embedded systems, microcontroller units, and various other electronic devices that require non-volatile memory storage.

Key Features

  • Memory Size: The M2764A-2F1I provides a storage capacity of 64 Kbit, which is suitable for storing firmware, boot code, or other critical data that must be preserved when power is removed.
  • Access Time: With an access time of 200 ns, this EPROM enables fast data retrieval, ensuring efficient performance for time-sensitive operations.
  • Programming Voltage: It supports a 12.5V programming voltage, which is standard for EPROM technologies, facilitating compatibility with a wide range of programming equipment.
  • Package: The device comes in a 28-pin CFDIPW (Ceramic Frit-seal Dual In-line Package, Window) package, which allows for easy integration into various circuit designs and the ability to erase the chip using ultraviolet light through the window.
  • Operating Temperature Range: The M2764A-2F1I operates within a temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Standby Mode: A low power standby mode reduces power consumption when the device is not actively being accessed, contributing to energy-efficient designs.

Applications

The versatility of the M2764A-2F1I EPROM makes it an excellent choice for a wide array of applications. It is particularly well-suited for use in systems where long-term data retention is critical, such as industrial control systems, medical devices, automotive electronics, and telecommunications equipment. Its robustness and reliability also make it a preferred choice for military and aerospace applications where components must withstand extreme conditions.

Conclusion

In conclusion, the M2764A-2F1I from STMicroelectronics is a robust and reliable EPROM chip that offers a blend of speed, capacity, and durability for a multitude of applications. Its compatibility with standard programming voltages and its wide operating temperature range make it a versatile choice for designers and engineers seeking a non-volatile memory solution.

You May Also Be Interested in

EliteMT
Lowest to $3.8356
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
ESMT
Lowest to $1.2146
EliteMT
Lowest to $2.4475
ESMT
Lowest to $1.0647
ESMT
Lowest to $3.2871
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess