EN
  • EN
  • DE

M27C1001

Part No M27C1001
Manufacturer STMicroelectronics
Description 1 Mbit 128Kb x8 UV EPROM and OTP EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210113-M27C1001
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C1001 CAD Model

Description

The M27C1001 is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) device from STMicroelectronics, renowned for its reliability and versatility. This memory chip is designed for applications where durable and non-volatile storage is crucial. It is particularly popular in the automotive industry, embedded systems, and various consumer electronics that require firmware or software storage.

Key Features:

  • Memory Size: The M27C1001 offers a substantial 1 Megabit of storage, organized as 128K by 8 bits, providing ample space for large code bases and data sets.
  • Access Time: With an access time as fast as 45 ns, this EPROM provides quick data retrieval, ensuring high-performance operation in time-sensitive applications.
  • Programming Voltage: The programming of the M27C1001 is facilitated by a 12.75V ± 0.25V programming voltage, which is standard for EPROM technologies.
  • Single 5V Power Supply: Designed to operate with a single 5V power supply, this device simplifies power management in embedded systems.
  • Programming and Erasure Modes: The M27C1001 features electrical programming and UV light erasure. The erasure process requires exposure to ultraviolet light, which clears the stored data, allowing the device to be reprogrammed.
  • Package Types: Available in a variety of packages such as PLCC32, CDIP32, and PDIP32, the M27C1001 can be easily integrated into a wide range of circuit board designs.
  • Temperature Range: It operates across a temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Low Power Consumption: Features such as standby and active power reduction contribute to its low power consumption, making it ideal for power-sensitive applications.

Applications:

The M27C1001 is used in a variety of applications that require a stable and reliable form of data storage that can withstand rigorous use and environmental conditions. Its applications include, but are not limited to, automotive electronics, industrial control systems, telecommunications, and medical devices where program code or critical data storage is necessary.

Overall, the STMicroelectronics M27C1001 EPROM is a testament to the company's commitment to providing high-quality, durable, and flexible memory solutions for a multitude of electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,989 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess