Products specifications

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 24-DIP (0.600", 15.24mm)
Manufacturer STMicroelectronics
Series Timekeeper®, CAPHAT™
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm)
Case / Package 24-PCDIP, CAPHAT®
Family Name M41T00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 14
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880689-M41T00CAPPC1
Ultra Librarian 3D Model Ultra Librarian M41T00CAPPC1 CAD Model

Description

The M41T00CAPPC1 is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This highly integrated timekeeping device offers a combination of features that make it ideal for a wide range of applications in consumer electronics, industrial, and computing sectors.

Key Features

  • Accurate Timekeeping: Its built-in crystal oscillator ensures high accuracy and long-term timekeeping, with minimal drift over temperature and time.
  • Battery Backup: The device includes an automatic switch to a backup battery supply, ensuring uninterrupted timekeeping even when the main power is lost.
  • Low Power Consumption: Designed for battery-powered applications, the M41T00CAPPC1 consumes very low power, significantly extending battery life.
  • Serial Interface: It uses an I²C serial interface for communication, making it easy to integrate with most microcontrollers and processors.
  • Programmable Alarm: A programmable alarm function is available, which can be set to a specific time and date, triggering an interrupt to the host system.
  • Additional Features: The device also includes a programmable square wave output, and a clock halt flag in the event of power failure.

Applications

The M41T00CAPPC1 is suitable for a variety of applications that require reliable timekeeping, such as:

  • Embedded systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Industrial control systems
  • Network servers

Package and Quality

The device is available in a compact 8-pin SOIC package, making it easy to mount on a variety of PCB layouts. STMicroelectronics ensures high quality and reliability, providing a robust solution for time-sensitive applications.

Overall, the M41T00CAPPC1 from STMicroelectronics is a versatile and reliable RTC module that offers precision and durability, making it an excellent choice for designers looking to incorporate accurate timekeeping into their systems.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 10SMD
Need more? Email Us
ECAD model for RX4901CE XB D03
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LCUB PURE SN BULK
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $1.5321
ECAD model for MCP7940M-I/SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Need more? Email Us
ECAD model for DS1743W-120IND+
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 16SOIC
Need more? Email Us
ECAD model for 1339AC-2SRGI
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7603 $70.0824
18+ $7.1880 $129.3840
28+ $6.9634 $194.9752
39+ $6.7388 $262.8132
50+ $6.5140 $325.7000
67+ $5.8402 $391.2934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 135 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention