Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 4.4 V
Current - Timekeeping (Max) 0.7μA to 0.95μA @ 3.6V to 4.4V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 120362-M41T60Q6F
Ultra Librarian 3D Model Ultra Librarian M41T60Q6F CAD Model

Description

STMicroelectronics M41T60Q6F Low-Power Serial Real-Time Clock

The M41T60Q6F is a compact, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an integrated battery switch-over function. Manufactured by STMicroelectronics, a global semiconductor leader, this device is designed for a wide range of applications that require accurate timekeeping, extended battery life, and space-saving integration.

Key Features

  • High Time Accuracy: The M41T60Q6F maintains precise time tracking with its built-in oscillator, ensuring that time-critical applications function reliably.
  • Low Power Consumption: Engineered for power-sensitive applications, this RTC uses minimal power, making it ideal for battery-powered devices.
  • Automatic Battery Switch-over: The device includes an automatic switch-over to battery power when the main power supply is interrupted, ensuring uninterrupted timekeeping.
  • Serial Interface: It features an I2C serial interface for easy integration into existing microcontroller-based systems.
  • Programmable Alarm: A programmable alarm function enables the RTC to wake up a system at a preset time, which can be crucial for scheduling tasks.

Applications

The versatility of the M41T60Q6F makes it suitable for an array of applications, including:

  • Portable electronics
  • Wearable devices
  • Medical equipment
  • Industrial control systems
  • Utility meters
  • IoT devices

Technical Specifications

  • Voltage Range: 2.7 V to 5.5 V
  • Timekeeping Current: 0.45 μA at 3 V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: SO16N, a small outline package that is easy to solder and handle in production environments.

STMicroelectronics' commitment to quality and reliability is reflected in the M41T60Q6F, making it a trusted choice for designers and engineers looking to incorporate a robust RTC into their next project. With its combination of features, this RTC module ensures that your products will keep accurate time, even in the most power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $8.8013
ECAD model for MCP7940MT-I/ST
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS B0B
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $27.3000
ECAD model for RTC-7301SF:B ROHS
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Need more? Email Us
ECAD model for RX6110SA:B3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 18DIP
Need more? Email Us
ECAD model for RTC-72421B
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 14SOP
Lowest to $20.5264
ECAD model for RX8900SA:UAB PURE SN
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 16-Pin HVQFN EP T/R
Lowest to $12.0611
ECAD model for PCF2123BS/1,518
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UC3 PURE SN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6184 $50.6576
30+ $3.3894 $101.6820
46+ $3.2749 $150.6454
66+ $3.0459 $201.0294
86+ $2.9313 $252.0918
107+ $2.8168 $301.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,010 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention