EN
  • EN
  • DE
  • IT

M41T83SMY6F

Part No M41T83SMY6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 32byte Clock/Calendar/Alarm/Timer/Interrupt 18-Pin SOX T/R / IC RTC CLK/CALENDAR I2C 18-SOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 10μA @ 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOX
Win Source Part Number 020933-M41T83SMY6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M41T83
Introduction Date May 08, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M41T83SMY6F CAD Model

Description

The M41T83SMY6F is a highly integrated low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics, a leader in the semiconductor industry. This device is designed for applications requiring accurate timekeeping and data storage in consumer, industrial, and computing products.

Key Features

  • Timekeeping Accuracy: The device maintains precise timekeeping with its integrated crystal oscillator. It compensates for temperature variations, ensuring high accuracy over a wide temperature range.
  • Battery Backup: With a battery backup capability, the M41T83SMY6F ensures continuous timekeeping even during power outages, making it ideal for critical systems that require an uninterrupted time source.
  • Serial Interface: The RTC uses an I2C serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Programmable Alarms: It includes programmable alarms that can be set to trigger on a variety of conditions, providing flexibility for scheduling and event management.
  • Low Power Consumption: Designed for power-sensitive applications, the M41T83SMY6F operates with very low power consumption, extending the life of battery-powered devices.
  • Additional Features: The device also offers a programmable square wave output, a countdown timer with interrupt capability, and a watchdog timer, enhancing its utility in a broad range of applications.

Applications

The versatility of the M41T83SMY6F makes it suitable for a diverse array of applications, including:

  • Embedded systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Industrial controllers
  • Network servers

Conclusion

The STMicroelectronics M41T83SMY6F Real-Time Clock is a robust and reliable timekeeping solution that integrates seamlessly into various electronic systems. With its precision, low power consumption, and additional features, it stands out as a top choice for designers looking to enhance their applications with accurate timekeeping functionality.

You May Also Be Interested in

Maxim Integrated
MAX6901 3-WIRE SERIAL RTC
Lowest to $10.7524
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $3.3283
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP
Lowest to $27.2989
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $8.1665
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $28.0279
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Lowest to $17.5174
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2175 $51.0875
12+ $8.3836 $100.6032
19+ $8.1216 $154.3104
26+ $7.8596 $204.3496
33+ $7.5977 $250.7241
45+ $6.8117 $306.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess