Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 1.8 V to 5.5 V
Current - Timekeeping (Max) 10μA @ 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOX
Win Source Part Number 144736-M41T93RMY6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T93RMY6F CAD Model

Description

STMicroelectronics M41T93RMY6F Real-Time Clock

The M41T93RMY6F is a state-of-the-art Serial Real-Time Clock (RTC) from STMicroelectronics, designed for applications requiring accurate timekeeping and data management. This highly integrated RTC provides a rich set of features that make it an ideal choice for a wide range of applications, including industrial control systems, network servers, GPS units, and consumer electronics.

One of the key attributes of the M41T93RMY6F is its robust serial interface. The device utilizes an I<sup>2C serial interface for communication, which allows for easy integration into most microcontroller-based systems. The I<sup>2C protocol supports a clock frequency of up to 400 kHz, enabling quick data transfers and efficient system performance.

The M41T93RMY6F is equipped with an integrated crystal oscillator and a built-in power sense circuit, which ensures that timekeeping continues uninterrupted, even in the event of a power failure. This is particularly important for applications that cannot afford to lose the time or date information due to unexpected power outages. The device also features a programmable alarm and a watchdog timer, further enhancing its utility in systems that require regular monitoring and time-based actions.

Another remarkable feature of the M41T93RMY6F is its extended operating temperature range, which makes it suitable for use in environments that experience extreme conditions. The device can reliably operate between -40°C to +85°C, ensuring consistent performance regardless of the surrounding temperature.

With 4 Kbits of additional EEPROM, the M41T93RMY6F provides users with extra storage space for critical data, which can be protected with a user-programmable password. This additional security layer helps prevent unauthorized access to the stored information.

In summary, the M41T93RMY6F from STMicroelectronics is a highly reliable and feature-rich RTC module that offers precision timekeeping, a flexible I<sup>2C interface, and additional storage capabilities. Its robust design and extended temperature range make it an excellent choice for a multitude of applications that require accurate and secure time and data management.

You May Also Be Interested in

Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.0607
ECAD model for PT7C4363WEX
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1227S8I
Epson Company
IC RTC CALENDAR SPI 14SOP / Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197", 5.00mm Width)
Need more? Email Us
ECAD model for RX-4803SA:UAB PURE SN
Diodes Incorporated
IC RTC I2C/2-WIRE SER 8TDFN T&R / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Need more? Email Us
ECAD model for PT7C4563BZEEX
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $1.6841
ECAD model for MCP7940NT-I/MS
Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
IDT, Integrated Device Technology Inc
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $21.2190
ECAD model for 1337GDCGI8
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10DFN
Lowest to $1.0226
ECAD model for PCF85363ATL/AX
Texas Instruments
PARALLEL REAL-TIME CLOCK WITH CPU SUPERVISOR
Lowest to $13.3258
ECAD model for BQ4802LYDWR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4649 $56.7894
13+ $7.7661 $100.9593
20+ $7.5234 $150.4680
28+ $7.2807 $203.8596
36+ $7.0380 $253.3680
48+ $6.3100 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention