Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.75 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.7V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 083320-M48T02-150PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Security, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M48T02-150PC1 CAD Model

Description

Overview of the M48T02-150PC1 Timekeeper SRAM

The M48T02-150PC1 is a 16 Kbit 2Kb x 8 TIMEKEEPER® Static RAM integrated circuit designed and manufactured by STMicroelectronics. This high-performance, low-power SRAM with a built-in real-time clock (RTC) is an essential component for applications requiring reliable data storage and precise timekeeping in a single package.

Key Features

  • Integrated Real-Time Clock (RTC): The device includes a quartz crystal controlled oscillator providing precise time tracking, with clock/calendar functionality that accounts for seconds, minutes, hours, day, date, month, and year information.
  • Non-Volatile Storage: The M48T02-150PC1 features a self-contained lithium battery, which ensures data retention and a functioning clock for over 10 years in the absence of external power.
  • Large Memory Capacity: With a 2Kb x 8 SRAM configuration, it offers ample space for data storage that can be easily accessed and modified.
  • Fast Access Time: The device boasts a 150ns access time, making it suitable for high-speed microprocessor systems.
  • Byte-Wide Interface: It offers a straightforward, byte-wide interface that simplifies integration into a variety of system architectures.
  • Low Power Consumption: Designed for energy efficiency, this SRAM is ideal for battery-powered and portable applications.

Applications

The M48T02-150PC1 is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Network routers and switches
  • Medical equipment
  • Security systems

Technical Specifications

  • Memory Size: 16 Kbit
  • Package: 24-pin, 600 mil DIP
  • Operating Temperature Range: 0°C to +70°C
  • Voltage Supply: 4.75V to 5.5V
  • Encapsulation: Hermetically sealed to prevent data corruption from environmental factors.

With its robust feature set, the M48T02-150PC1 from STMicroelectronics is an ideal solution for systems that require reliable non-volatile memory storage with an integrated timekeeping mechanism.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8-DIP / Real Time Clock Serial 240byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin PDIP Bulk
Lowest to $23.4587
ECAD model for PCF8583P/F5,112
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 18DIP
Need more? Email Us
ECAD model for RTC-72421B
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $1.5321
ECAD model for MCP7940M-I/SN
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Need more? Email Us
ECAD model for RX6110SA:B3 PURE SN
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UA PURE SN
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 16SOIC
Need more? Email Us
ECAD model for 1339AC-2SRGI

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention