Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type 555 Type, Timer/Oscillator (Single)
Frequency 5MHz
Supply Voltage - Operating 2.7 V to 18 V
Operating Supply Current 350μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-5
Mounting Surface Mount
Win Source Part Number 058496-MIC1557BM5
Ultra Librarian 3D Model Ultra Librarian MIC1557BM5 CAD Model

Description

Product Overview: MIC1557BM5 from Microchip Technology

The MIC1557BM5 is a versatile and high-performance timing solution developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is part of Microchip's IttyBitty® series and is designed to serve a broad range of applications that require precision timing circuits.

Key Features

  • Adjustable Timing: The MIC1557BM5 provides adjustable timing from microseconds to hours, making it suitable for a variety of applications, including timers, frequency dividers, and pulse width modulators.
  • Low Power Consumption: With its low power consumption, this device is ideal for battery-operated and portable applications where power efficiency is crucial.
  • High Accuracy: The device ensures high accuracy timing, which is essential for applications where precise timing is critical.
  • Compact SOT-23-5 Package: Its small SOT-23-5 package allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.

Applications

The MIC1557BM5 is well-suited for a range of applications, including:

  • Consumer electronics
  • Portable devices
  • Industrial controls
  • Telecommunications
  • Automotive systems

Technical Specifications

The device operates over a wide voltage range and temperature, ensuring reliable performance under varying conditions. Its technical specifications include:

  • Supply Voltage Range: 2.7V to 15V
  • Operating Temperature Range: -40°C to +85°C
  • Timing Accuracy: ±2%
  • Output Current Capability: 15mA

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The MIC1557BM5 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. Customers can trust in the consistent performance and durability of this timing solution.

With its combination of flexibility, power efficiency, and precision, the MIC1557BM5 is an excellent choice for designers looking for a reliable timing solution in a compact package.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 322.265625MHZ 6QFM
Lowest to $31.7032
ECAD model for LMK60I2-322M26SIAT
Maxim Integrated
IC OSC CLOCK 156.25MHZ 10-LCCC
Need more? Email Us
ECAD model for DS4156P+
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $16.1778
ECAD model for LTC6992HS6-3#TRMPBF
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
Lowest to $0.5400
ECAD model for CD4536BNSR
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $13.1779
ECAD model for NBXDBA019LN1TAG
Texas Instruments
IC OSC CLK 156.25MHZ 6QFM
Lowest to $18.4076
ECAD model for LMK61E2-156M25SIAT
Maxim Integrated
IC OSC DUAL FX FREQ 100MHZ 8-DIP
Need more? Email Us
ECAD model for DS1075M-100
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14SOIC
Lowest to $1.3190
ECAD model for NLV14541BDR2G
Renesas Electronics America
General Purpose Timers | IC OSC SINGLE TIMER 1MHZ 8-SOIC
Lowest to $0.7182
ECAD model for ICM7555IBAZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7828 $66.5380
205+ $0.6423 $131.6715
315+ $0.6223 $196.0245
430+ $0.6022 $258.9460
560+ $0.5822 $326.0320
745+ $0.5218 $388.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention