EN
  • EN
  • DE

ICM7555IBAZ

Part No ICM7555IBAZ
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Programmable Timers and Oscillators
Description General Purpose Timers | IC OSC SINGLE TIMER 1MHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type 555 Type, Timer/Oscillator (Single)
Frequency 1MHz
Supply Voltage (V) 2V ~ 18V
Supply Current 60μA
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number ICM7555
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1183518-ICM7555IBAZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian ICM7555IBAZ CAD Model

Description

The ICM7555IBAZ is a CMOS timer integrated circuit (IC) manufactured by Renesas Electronics America. It's a low-power, high-speed version of the industry-standard 555 timer. This versatile timer can be configured as an astable multivibrator, a monostable multivibrator, or a Schmitt trigger, making it suitable for a wide range of timing and control applications.

Applications

  • Pulse Generation: Generates pulses of specific duration and frequency.
  • Timing Circuits: Provides precise timing intervals for various applications.
  • Oscillators: Creates stable oscillation signals.
  • Time Delay Circuits: Introduces a delay between an input signal and an output signal.
  • Sequential Timers: Controls the sequence of events in automated systems.

Features

  • Low Power Consumption: Operates with minimal power consumption, making it suitable for battery-powered devices.
  • High Speed Operation: Offers faster switching speeds compared to traditional 555 timers.
  • Adjustable Duty Cycle: Allows for adjusting the duty cycle of the output signal.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • CMOS Technology: Provides excellent noise immunity and stability.

Benefits

  • Versatile Timer Functionality: Can be configured for various timing and control applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Improved Performance: High speed operation enables precise timing control.
  • Stable Operation: CMOS technology provides excellent noise immunity and stability.
  • Simplified Design: Requires only a few external components for operation.

Additional Details

The ICM7555IBAZ typically requires a few external resistors and capacitors to configure the desired timing characteristics. The output signal can be used to drive various loads, such as LEDs, relays, and other electronic devices. Consult the manufacturer's datasheet for detailed specifications, application circuits, and component selection guidelines. This CMOS timer provides a reliable and cost-effective solution for a wide range of timing and control applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
200+ $0.5119 $102.3800
305+ $0.4946 $150.8530
435+ $0.4601 $200.1435
565+ $0.4428 $250.1820
710+ $0.4255 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess