EN
  • EN
  • DE

XC3S400AN-4FG400I

Part No XC3S400AN-4FG400I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 311 I/O 400FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 896
Number of Logic Elements/Cells 8064
Total RAM Bits 368640
Number of I/O 311
Number of Gates 400000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 400-FBGA (21x21)
Win Source Part Number 037434-XC3S400AN-4FG400I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S400AN-4FG400I CAD Model

Description

The XC3S400AN-4FG400I is a Field-Programmable Gate Array (FPGA) from the Xilinx Spartan-3AN family. This FPGA is designed to provide a flexible and cost-effective solution for a wide range of digital logic applications. The Spartan-3AN family includes integrated non-volatile flash memory, simplifying configuration and enabling instant-on capabilities. This device provides a combination of logic density, performance, and low power consumption.

Applications:

  • Embedded Systems: Suitable for a variety of embedded control and processing applications.
  • Industrial Control: Ideal for implementing programmable logic controllers (PLCs) and motor control systems.
  • Consumer Electronics: Used in digital TVs, set-top boxes, and gaming consoles.
  • Communication Systems: Used for signal processing, data encoding/decoding, and interface control.
  • Medical Instrumentation: Employed in medical devices and imaging systems.

Features:

  • Logic Cells: Offers a specific number of logic cells, providing resources for complex digital designs. (Approximately 8,064 logic cells)
  • Integrated Flash Memory: Includes on-chip non-volatile flash memory for easy configuration.
  • Block RAM: Features block RAM for on-chip memory storage.
  • Distributed RAM: Provides distributed RAM for smaller memory storage requirements.
  • Digital Clock Managers (DCMs): Integrated DCMs for clock frequency synthesis and management.
  • I/O Pins: Provides a specific number of I/O pins (400-pin FG package) for interfacing with external devices.
  • Operating Voltage: Operates at a defined core voltage for compatibility with digital logic standards.
  • Temperature Grade: Available in different temperature grades to suit various operating environments.
  • Configuration Options: Supports JTAG configuration.

Benefits:

  • Instant-On Capability: Fast configuration due to the integrated flash memory.
  • Flexibility: Enables hardware customization and reconfiguration without requiring new hardware.
  • Cost-Effective: Provides a cost-efficient alternative to ASICs for low to medium volume production.
  • Performance: Delivers high performance for demanding digital logic and signal processing tasks.
  • Integration: Integrates memory, clock management, and I/O interfaces on a single chip.

Technical Specifications: The XC3S400AN-4FG400I typically operates at a core voltage of 1.2V. It is packaged in a 400-pin FG package. The inclusion of integrated flash memory distinguishes it from other Spartan-3 family members. 'I' signifies the industrial temperature grade and '-4' the speed grade.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4285 $72.4285
2+ $59.4286 $118.8572
3+ $57.5714 $172.7142
4+ $55.7143 $222.8572
5+ $53.8571 $269.2855
7+ $48.2857 $337.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess