EN
  • EN
  • DE

AD9650BCPZ-65

Part No AD9650BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 65Msps 16-bit Parallel 64-Pin LFCSP EP Tray / 16-Bit, 25 MSPS/65 MSPS/80 MSPS/105 MSPS, 1.8 V Dual Analog-to-Digital Converter (ADC) | ADC 16BIT 65MSPS DUAL 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9650
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139174-AD9650BCPZ-65
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9650
Introduction Date July 21, 2010
ECCN 3A991.c.4
Country of Origin Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9650BCPZ-65 CAD Model

Description

Product Overview: AD9650BCPZ-65 by Analog Devices Inc.

The AD9650BCPZ-65 is a high-performance, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This ADC is designed to cater to a wide range of applications that require high data acquisition speeds and precision, such as medical imaging, communications, and instrumentation.

With a sampling rate of up to 65 MSPS (mega-samples per second), the AD9650BCPZ-65 ensures that high-speed signals are accurately digitized for further processing. This makes it an ideal component for systems that need to process rapidly changing signals without losing critical information.

The device operates within a supply voltage range of 1.7 V to 1.9 V, which allows for low-power operation without compromising performance. This feature is particularly beneficial for portable and battery-operated equipment where power efficiency is crucial.

The AD9650BCPZ-65 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, making it suitable for space-constrained applications. Its small footprint allows designers to minimize the size of their PCBs (printed circuit boards), which is essential for modern, compact electronic devices.

Key features of the AD9650BCPZ-65 include:

  • 16-bit resolution for high-precision data conversion
  • 65 MSPS sampling rate for capturing high-speed signals
  • Differential input with a wide input bandwidth to support various signal types
  • Low power consumption, enhancing battery life for portable applications
  • Integrated features such as a voltage reference and sample-and-hold circuit to simplify design
  • Digital error correction and an optional digital down-converter for improved performance
  • Serial port interface for easy configuration and control

The AD9650BCPZ-65 is supported by Analog Devices' robust technical documentation and design resources, which include data sheets, reference designs, and application notes. This wealth of information assists engineers in integrating the ADC into their projects efficiently and effectively.

In summary, the AD9650BCPZ-65 from Analog Devices Inc. is a versatile and powerful ADC solution that offers excellent performance for a variety of demanding applications. Its combination of high-speed data acquisition, precision, and compact design makes it a top choice for engineers looking to add reliable analog-to-digital conversion capabilities to their systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $234.7223 $469.4446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess