EN
  • EN
  • DE

CD4536BNSR

Part No CD4536BNSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 5MHZ 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Programmable Timer IC 5MHz 16-SO
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4536
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4536BNSRE4-NDR, 296-14304-6, 296-14304-1, 296-14304-2, 296-14304-6-NDR, CD4536BNSRE4, CD4536BNSRG4, -CD4536BNSRG4, -296-14304-1-ND, -CD4536BNSR-NDR, -CD4536BNSRE4, CD4536BNSRG4-ND, CD4536BNSRE4-ND, -296-14304-1, -CD4536BNSRG4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915109-CD4536BNSR
Ultra Librarian 3D Model Ultra Librarian CD4536BNSR CAD Model

Description

The CD4536BNSR is a highly versatile programmable timer manufactured by Texas Instruments, designed for a broad range of applications including timing, delay, oscillation, and synchronization functions. This integrated circuit is part of the 4000 series CMOS logic family, known for its low power consumption and high noise immunity. The device is particularly well-suited for use in industrial controls, instrumentation, and consumer electronics.

Key Features

  • Programmable Timing: The timer can be programmed from microseconds to hours, providing flexibility for various applications.
  • Wide Voltage Range: Operating voltage ranges from 3V to 15V, making it compatible with both TTL and CMOS technologies.
  • High Timing Accuracy: Stability and accuracy are ensured by the oscillator frequency, which is determined by an external resistor and capacitor.
  • Multiple Operating Modes: It includes monostable (one-shot) and astable (free-running) modes, allowing it to be used as a pulse generator or as a free-running oscillator.
  • Output Capability: The device can drive up to 10 TTL loads or a significant capacitive load, offering robust output performance.

Applications

  • Timing circuits in consumer electronics
  • Delay timers in industrial control systems
  • Oscillator applications in communication devices
  • Synchronization tasks in digital systems

Product Specifications

The CD4536BNSR is provided in an SOIC-16 package, ensuring a compact footprint for space-constrained applications. Its operating temperature range of -55°C to 125°C allows for deployment in various environmental conditions. The device's low power consumption and high noise immunity make it an excellent choice for battery-operated and portable devices.

For detailed information, including pin configurations, timing diagrams, and programming instructions, refer to the official Texas Instruments datasheet for the CD4536BNSR. Design engineers can take advantage of the versatility and reliability of this programmable timer to enhance the performance and functionality of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5447 $51.7465
225+ $0.4469 $100.5525
350+ $0.4330 $151.5500
480+ $0.4190 $201.1200
620+ $0.4050 $251.1000
830+ $0.3631 $301.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess