Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205563-M9306B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M9306B1 CAD Model

Description

The M9306B1 is a high-performance, 4 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed for a wide range of applications that require reliable data storage and retrieval, making it an ideal choice for automotive, industrial, and consumer electronics markets.

Key Features

  • Memory Size: 4 Kbits organized as 512 x 8 bits
  • Interface: Serial I²C compatible
  • Write Cycle Time: Typically 5 ms
  • Endurance: 1 Million Write Cycles
  • Data Retention: 40 Years
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Available in SO8N and TSSOP8 packages

Advanced Data Protection

The M9306B1 incorporates advanced data protection features. It includes a Write Control input that enables and disables write operations on the memory. There is also a byte and page write buffer which allows up to 16 bytes of data to be written in a single write cycle, enhancing the device's write performance.

Applications

The versatility of the M9306B1 EEPROM makes it suitable for a variety of applications. It is commonly used for device configuration, calibration data storage, and in systems that require frequent or dynamic updates of stored data. Examples include:

  • Automotive control units
  • Industrial automation systems
  • Smart consumer electronics
  • Portable devices

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M9306B1 EEPROM is a testament to this, offering robust performance and stability across its lifespan. In addition, ST provides comprehensive technical support and documentation, ensuring that designers can integrate this memory device into their projects with confidence.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ECAD model for M-1303Z-DB
ESMT
Lowest to $3.2871
ECAD model for M12L64164AM1AG
OKI/Metcal
Need more? Email Us
ECAD model for M28C890TK
EliteMT
Need more? Email Us
ECAD model for M10B11664A-35J
Vishay
Need more? Email Us
ECAD model for M2512M10R0JST
EliteMT
Need more? Email Us
ECAD model for M12L16161C-6T/Q
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
ECAD model for M12L128168A-7T
Shindengen
Need more? Email Us
ECAD model for M1FL40-4063
STMicroelectronics
Need more? Email Us
ECAD model for M2404HEPROM

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention