The M93C66 is a 4 Kbit (512 x 8 or 256 x 16) serial Electrically Erasable Programmable Memory (EEPROM) manufactured by STMicroelectronics. This robust storage device offers significant data retention and is designed for flexible non-volatile memory storage in a wide range of industrial, automotive, and consumer applications.
Key Features
- Memory Size: 4 Kbit (512 x 8-bit or 256 x 16-bit)
- Interface Type: Serial, SPI (Serial Peripheral Interface)
- Write Cycle Time: 5 ms max
- Operating Voltage Range: 2.5V to 5.5V
- Frequency: 10 MHz (maximum)
- Data Retention: Over 40 years
- Endurance: 1 Million write cycles per each byte
- Operating Temperature Range: -40°C to 85°C
- Packaging: Available in SO8N and TSSOP8 packages
Applications
The M93C66 is ideal for applications that require data to be frequently updated, such as device configuration parameters, calibration data, and user settings. Its high endurance and long data retention make it suitable for:
- Automotive systems
- Portable devices
- Medical devices
- Industrial control systems
- Smart cards
Product Benefits
STMicroelectronics' M93C66 EEPROM offers designers a reliable and flexible solution for data storage. Its SPI interface allows for easy integration into existing designs, providing a seamless upgrade path for systems requiring additional memory. The product's low power consumption and wide operating voltage range ensure compatibility with battery-operated devices, making it an excellent choice for portable applications.
With its robust design and proven technology, the M93C66 from STMicroelectronics stands as a top-choice EEPROM for developers looking to add a compact and reliable non-volatile memory option to their electronic designs.