STMicroelectronics M95040-MN3TP EEPROM
The M95040-MN3TP is a 4Kbit serial EEPROM device from STMicroelectronics, renowned for its reliability and performance. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is part of the M95xxx series, which is designed to provide flexible, non-volatile storage that can be electrically erased and reprogrammed.
Key Features
- Memory Size: 4Kbits of storage, organized as 512 x 8 bits, which is ideal for storing configurations, settings, and small amounts of data that need to be preserved during power cycles.
- Interface: This device operates via a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration into a variety of microcontroller-based systems.
- Supply Voltage: It operates within a supply voltage range of 2.5V to 5.5V, making it versatile for different circuit designs and power requirements.
- Write Cycle Time: Offers a fast write cycle time of 5ms, allowing for quick updates to stored data.
- Endurance: The M95040-MN3TP guarantees an endurance of at least 1 million write cycles, ensuring long-term reliability of the data storage.
- Data Retention: It provides a data retention period of over 40 years, which is exceptional for applications that require data to be kept over long periods without power.
Applications
The M95040-MN3TP is suitable for a wide range of applications, including:
- Industrial control systems
- Medical devices
- Automotive systems
- Consumer electronics
- Telecommunication devices
Package and Temperature Range
The device comes in an 8-pin SO N package, which is a small-outline package that is designed for space-saving on PCBs. It is also specified for the industrial temperature range of -40°C to 85°C, ensuring reliable operation under extreme conditions.
With its robust design and comprehensive feature set, the M95040-MN3TP from STMicroelectronics is an excellent choice for designers looking for a dependable and high-performance non-volatile memory solution.