The M95160-MN6 is a 16-Kbit serial SPI bus Electrically Erasable Programmable Memory (EEPROM) from STMicroelectronics, an industry leader in semiconductor solutions. This high-performance memory chip is part of the M95xx series, designed to deliver a flexible and reliable storage solution for a wide range of applications.
The M95160-MN6 operates on a supply voltage range of 2.5V to 5.5V, making it suitable for various electronic devices, from industrial controllers to portable gadgets. It provides a high-speed data transfer rate with its SPI bus interface, ensuring efficient communication with microcontrollers and other digital components.
This EEPROM offers a substantial data retention period of over 40 years and is rated for more than 1 million write/erase cycles, ensuring the longevity and durability of stored data. The M95160-MN6 is organized as 2,048 x 8 bits, which can be accessed through its simple yet powerful instruction set that includes Write, Read, Write Enable, Write Disable, Read Status Register, Write Status Register, and more.
Additional features include a Write Protect (WP) pin to prevent accidental data alteration, a Hold pin to pause serial communication without resetting the serial sequence, and a 5 ms write time for byte or page write, which allows for efficient memory management and fast data storage operations.
Designed with flexibility in mind, the M95160-MN6 comes in an 8-pin narrow SOIC package, which is widely used and easy to integrate into PCB designs. Its compact form factor and low power consumption make it an excellent choice for space-constrained and power-sensitive applications.
Overall, the M95160-MN6 from STMicroelectronics represents a robust and reliable EEPROM solution that offers a combination of performance, durability, and ease of integration, making it an ideal choice for designers and engineers looking to enhance their data storage capabilities.