The M95320-WMN3TP/PC is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, a leader in semiconductor solutions. This product stands out for its reliability and ease of integration, making it an ideal choice for a wide range of applications that require non-volatile memory storage.
Key Features
- Memory Size: The device offers a substantial 32Kb (4K x 8) storage capacity, providing ample space for firmware storage, configuration settings, or any other data that needs to be preserved across power cycles.
- Interface: It features a standard SPI (Serial Peripheral Interface), ensuring high-speed data transfer and compatibility with a multitude of microcontroller units (MCUs).
- Operating Voltage: The module operates over a wide voltage range of 2.5V to 5.5V, accommodating various power supply levels and ensuring flexibility in system design.
- Speed: It boasts a fast access time, with a clock frequency of up to 10MHz, enabling quick read and write operations that are essential for performance-critical applications.
- Temperature Range: Designed to withstand industrial temperature ranges, the M95320-WMN3TP/PC operates reliably between -40°C to +85°C, making it suitable for harsh environments.
- Packaging: The device comes in an 8-pin SOIC package, which is widely used and easy to solder, facilitating integration into a variety of printed circuit board (PCB) designs.
- Endurance: High endurance levels with 1 million write cycles per byte and a data retention period of over 40 years ensure the longevity and durability of stored data.
Applications
The M95320-WMN3TP/PC is versatile and can be employed in numerous applications such as:
- Consumer electronics
- Industrial automation and control systems
- Automotive systems
- Medical devices
- Smart metering
- Internet of Things (IoT) devices
With its robust feature set, the M95320-WMN3TP/PC from STMicroelectronics is a top-tier choice for designers and engineers looking for a reliable and high-quality non-volatile memory solution.