EN
  • EN
  • DE

MC1489A

Part No MC1489A
Manufacturer STMicroelectronics
Description QUAD LINE RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1218019-MC1489A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian MC1489A CAD Model

Description

The MC1489A from STMicroelectronics is a quintessential component in the field of electronic communications and signal processing. This integrated circuit is designed to serve as a line receiver that conforms to the RS-232 communication protocol standards.

Key Features

  • Dual Supply Voltage: The MC1489A operates with a dual supply voltage, which allows for efficient interfacing with TTL logic levels.
  • High Input Impedance: The device features a high input impedance, which minimizes the load on the communication line and ensures reliable data reception even over long distances.
  • Input Hysteresis: Built-in input hysteresis provides enhanced noise immunity, ensuring that the signals are clean and stable for decoding.
  • Flexible Baud Rates: It supports a wide range of baud rates, making it suitable for various data transmission speeds and applications.
  • Robust ESD Protection: The MC1489A is equipped with robust electrostatic discharge (ESD) protection mechanisms to safeguard the device from the common issue of static electricity damage.

Applications

The versatility of the MC1489A makes it an ideal choice for a plethora of applications, including:

  • Data terminals
  • Modems and serial communication systems
  • Industrial control systems
  • Professional communication equipment

Technical Specifications

The MC1489A offers a range of technical specifications that cater to stringent performance requirements:

  • Power Supply Voltage: Typically ±12V
  • Input Voltage Range: -30V to +30V
  • Operating Temperature Range: 0°C to +70°C

In conclusion, the MC1489A line receiver from STMicroelectronics is a reliable and efficient solution for RS-232 communication systems. Its robust design and comprehensive feature set ensure that it can meet the needs of a wide range of electronic communication applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess