EN
  • EN
  • DE

MC33079

Part No MC33079
Manufacturer STMicroelectronics
Description LOW NOISE QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1218197-MC33079
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC33079 CAD Model

Description

The MC33079 is a high-performance quad operational amplifier produced by STMicroelectronics. This device is designed with a focus on enhancing the overall performance of audio and control systems. The MC33079 operational amplifiers are characterized by low noise, high gain bandwidth product, and a high output drive capability, making them an excellent choice for professional audio applications, active filters, and industrial control systems.

Key Features

  • Low Noise: With a low noise voltage density, the MC33079 provides a clear signal amplification, minimizing the distortion and ensuring high-fidelity audio performance.
  • High Gain Bandwidth Product: The device offers a wide bandwidth which enables it to handle a broad range of frequencies without compromising the signal integrity.
  • High Output Drive Capability: Capable of driving high-level signals, the MC33079 is suitable for driving heavy loads without signal degradation.
  • Large Output Voltage Swing: This operational amplifier can swing outputs close to the supply rails, which is beneficial for single-supply operations and maximizes the dynamic range in various applications.
  • Low Total Harmonic Distortion (THD): Ensures cleaner amplification of audio signals, making it ideal for high-fidelity audio systems.
  • Low Input Offset Voltage: This feature reduces the need for external nulling circuits and maintains the accuracy of the signal amplification.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Industrial Control Systems
  • Precision Analog Circuits
  • Instrumentation

The MC33079 operational amplifier from STMicroelectronics represents a reliable and versatile solution for a wide array of electronic applications. Its robust design and superior specifications ensure optimal performance for the most demanding audio and control tasks. Whether you are designing professional audio gear or precision control systems, the MC33079 is engineered to exceed expectations and deliver unparalleled audio fidelity and operational precision.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess