EN
  • EN
  • DE
  • IT

MJD44H11T4

Part No MJD44H11T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 8A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib, Ic 1V @ 400mA, 8A
Current - Collector Cutoff (Max) 10μA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 4A, 1V
Power - Max 20W
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package D-Pak
Win Source Part Number 003634-MJD44H11T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MJD44H11
Introduction Date November 12, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MJD44H11T4 CAD Model

Description

STMicroelectronics MJD44H11T4 - Power Transistor

The MJD44H11T4 from STMicroelectronics is a robust NPN power transistor that is designed for high-speed switching applications. This device is part of the MJD series, which is known for its high power density and efficiency, making it an ideal choice for a variety of electronic circuits. The MJD44H11T4 is housed in a DPAK (TO-252) surface-mount package, which allows for efficient heat dissipation and space-saving on the PCB.

Key Features:

  • High Collector-Emitter Voltage: With a V<sub>CEO of 80V, this transistor can handle high voltage applications, providing reliable performance in demanding situations.
  • High Collector Current: It supports up to 8A of continuous collector current (I<sub>C), which makes it suitable for high-power switching.
  • Low Saturation Voltage: This feature ensures lower power dissipation and improved efficiency, especially important in high-speed switching applications.
  • Fast Switching Speeds: The MJD44H11T4 is designed for high-speed switching, providing quick response times in circuits that require fast turn-on and turn-off times.
  • Complementary PNP Type: The transistor has a complementary PNP type, MJD45H11T4, which allows for use in push-pull and other complementary configurations.
  • High Ruggedness: Its robust design ensures reliability and a long operational life, even in harsh conditions.

Applications:

The MJD44H11T4 is versatile and can be used in a wide range of applications, including:

  • Power supplies
  • Motor controls
  • Lighting systems
  • Switching regulators
  • Power management systems
  • Audio amplifiers

STMicroelectronics' commitment to quality and innovation is evident in the MJD44H11T4 transistor, making it a reliable component for designers and engineers looking to enhance the performance and efficiency of their power switching applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
ON Semiconductor
Amplifier Transistors
Lowest to $0.0449
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3308 $56.2360
415+ $0.2715 $112.6725
640+ $0.2630 $168.3200
885+ $0.2545 $225.2325
1,140+ $0.2460 $280.4400
1,525+ $0.2205 $336.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess