EN
  • EN
  • DE

BC846AQ-7-F

Part No BC846AQ-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169049-BC846AQ-7-F
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Active
Transistor Type NPN
Operating Temperature -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian BC846AQ-7-F CAD Model

Description

The BC846AQ-7-F, manufactured by Diodes Incorporated, is a high-performance, small-signal NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. It offers a perfect balance of electrical characteristics that make it suitable for a wide array of electronic circuits.

Key Features

  • Transistor Type: The BC846AQ-7-F is an NPN transistor, which is widely used due to its high current gain and ease of integration into various electronic circuits.
  • Package: This component comes in a SOT-23 package, which is known for its small footprint and suitability for high-density PCB designs.
  • Voltage Ratings: It can handle a collector-emitter voltage (Vceo) of up to 65V, making it robust for applications that require higher voltage operations.
  • Current Capacity: With a continuous collector current (Ic) rating of up to 100mA, it can drive moderate loads in electronic circuits.
  • Power Dissipation: The BC846AQ-7-F is capable of dissipating up to 250mW of power, ensuring reliable performance in a range of environmental conditions.
  • DC Current Gain: It features a high DC current gain (hFE) range, which ensures efficient current amplification in electronic signal processing.

Applications

The BC846AQ-7-F is versatile and can be used in various applications such as:

  • Signal amplification in audio devices and receivers
  • Switching operations in digital electronics
  • Driver stages in low-power amplifiers
  • Voltage regulation circuits
  • General-purpose switching and amplification tasks

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BC846AQ-7-F is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency. The product is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its manufacturing process.

Whether you are designing consumer electronics, industrial control systems, or sophisticated communication devices, the BC846AQ-7-F offers the performance and reliability you need for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,620+ $0.0309 $50.0580
3,465+ $0.0289 $100.1385
5,360+ $0.0280 $150.0800
7,695+ $0.0260 $200.0700
10,000+ $0.0250 $250.0000
12,450+ $0.0241 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,780 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess