Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 231905-MK3801N-04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK3801N-04 CAD Model

Description

The MK3801N-04 from STMicroelectronics is a versatile and high-performance component designed for a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Precision: The MK3801N-04 is engineered for accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Durability: Constructed with robust materials, this product is built to withstand harsh conditions and deliver consistent results over its lifespan.
  • Compatibility: Designed with industry standards in mind, the MK3801N-04 can be easily integrated into existing systems without the need for extensive modifications.

Applications

The MK3801N-04 is suitable for a variety of applications, including but not limited to:

  • Industrial automation systems
  • Consumer electronics
  • Communication devices
  • Automotive technology
  • Medical equipment

Technical Specifications

The technical specifications of the MK3801N-04 include:

  • Manufacturer: STMicroelectronics
  • Product Category: [Insert Category]
  • RoHS: [Yes/No]
  • Package / Case: [Insert Package Type]
  • Operating Temperature Range: [Insert Temperature Range]
  • Supply Voltage: [Insert Voltage Range]
  • Mounting Style: [Through Hole/Surface Mount]

Quality and Reliability

STMicroelectronics ensures that the MK3801N-04 is manufactured to the highest quality standards, with rigorous testing procedures in place to guarantee performance and reliability. Customers can trust this product to provide long-term, dependable service in their technology solutions.

Ordering Information

For more information about the MK3801N-04, including pricing and availability, please contact STMicroelectronics or an authorized distributor. Ensure you have the correct product code when ordering to avoid any discrepancies.

You May Also Be Interested in

ESMT
Need more? Email Us
ECAD model for M11B16161A-45T
OKI/Metcal
Need more? Email Us
ECAD model for M10S0210-053T
ESMT
Lowest to $2.2056
ECAD model for M14D5121632A-2.5BG
Infineon Technologies
Need more? Email Us
ECAD model for M0210I
ESMT
Need more? Email Us
ECAD model for M11B16161A-45J
ESMT
Lowest to $3.0128
ECAD model for M12L2561616A-5T
ESMT
Lowest to $3.4704
ECAD model for M15F2G16128A-ADB
Monolithic Power Systems Inc.
Need more? Email Us
ECAD model for M1530DM
EliteMT
Need more? Email Us
ECAD model for M10B11664A-35JP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention