Products specifications

RoHS Non-Compliant
Win Source Part Number 971643-CLP190ERL
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLP190ERL CAD Model

Description

The CLP190ERL from STMicroelectronics is a robust and versatile transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes, surges, and electrostatic discharge (ESD) events. This component is part of STMicroelectronics' commitment to providing state-of-the-art circuit protection solutions for a wide range of applications.

Key Features

  • Low Clamping Voltage: The CLP190ERL offers a low clamping voltage, ensuring that protected components are exposed to minimal stress during transient conditions.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is ideal for safeguarding against severe transient events.
  • Low Leakage Current: The device features a low leakage current, which contributes to energy efficiency and helps to prevent unnecessary power loss.
  • Fast Response Time: The CLP190ERL responds to transient events swiftly, providing immediate protection to prevent damage to the circuit.
  • ESD Protection: It is designed to protect against ESD, ensuring compliance with international standards such as IEC 61000-4-2.

Applications

The CLP190ERL is suitable for a broad range of applications where transient voltage protection is critical. These include:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Computing Interfaces
  • Medical Devices
  • Automotive Electronics

Product Specifications

The device comes in a compact SOD-882L package, which is ideal for space-constrained applications. It supports a working voltage range that makes it suitable for many standard electronic systems. The CLP190ERL is also characterized by its high reliability and durability, which are hallmarks of STMicroelectronics' products.

Conclusion

The CLP190ERL TVS diode by STMicroelectronics represents a reliable and efficient solution for protecting sensitive circuits against transient voltages and ESD. Its combination of features makes it an essential component for designers looking to enhance the resilience and longevity of their electronic products.

You May Also Be Interested in

SMC Diode Solutions
Cyl; Air; Dbl Act; Auto-sw
Need more? Email Us
ECAD model for CDG1LN40-565-C73
Microchip Technology
Need more? Email Us
ECAD model for C5310A1-0181-122M88
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Need more? Email Us
ECAD model for C8751H-88
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX1210DB40000A8FLFC1
ECS Inc.
CRYSTAL 26.0000MHZ 8PF SMD / 26 MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ECS-260-8-47-JTM-TR
ACX
Need more? Email Us
ECAD model for DP1608A2455BLT/LF
TDK Corporation
Lowest to $0.2780
ECAD model for C4532X7R2A684KT0L0U
TDK Corporation
Lowest to $1.2202
ECAD model for C5750X7T2E225KT000N
Intersil
Need more? Email Us
ECAD model for CA3140AT/3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention