EN
  • EN
  • DE
  • IT

DP1608A2455BLT/LF

Part No DP1608A2455BLT/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958154-DP1608A2455BLT/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP1608A2455BLT/LF CAD Model

Description

The DP1608A2455BLT/LF is a multilayer chip antenna manufactured by ACX. This antenna is designed for 2.4 GHz band applications, including Bluetooth, Wi-Fi, and Zigbee. It features a small form factor, making it ideal for integration into compact wireless devices. This antenna provides reliable performance and is suitable for various wireless communication applications.

Applications

  • Bluetooth devices (e.g., headsets, speakers, wearables)
  • Wi-Fi enabled devices (e.g., smartphones, tablets, laptops)
  • Zigbee applications (e.g., smart home devices, sensor networks)
  • Wireless IoT devices
  • Remote control systems

Features

  • Small form factor
  • Surface mount technology (SMT)
  • 2.4 GHz band operation
  • Low profile design
  • High efficiency
  • Lead-free and RoHS compliant

Benefits

  • Enables wireless connectivity in compact devices with its small size.
  • Simplifies manufacturing with surface mount technology.
  • Provides reliable performance in the 2.4 GHz band.
  • Reduces interference and improves signal quality with its high efficiency.
  • Meets environmental regulations with its lead-free and RoHS compliance.

Additional Details

The DP1608A2455BLT/LF antenna features a compact size of 1.6 x 0.8 mm. It offers a typical gain and VSWR in the specified frequency range. The antenna impedance is typically 50 ohms. The operating temperature range is typically -40°C to +85°C. The antenna provides stable performance over temperature. The return loss is optimized for impedance matching. This antenna is designed for reflow soldering. It is a cost-effective solution for wireless applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,955 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess