EN
  • EN
  • DE

C5750X7T2E225KT000N

Part No C5750X7T2E225KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023556-C5750X7T2E225KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750X7T2E225KT000N CAD Model

Description

The C5750X7T2E225KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are crucial components in electronic circuits, commonly used for decoupling, bypassing, filtering, and energy storage.

Applications:

  • Decoupling Capacitors: Used near integrated circuits to supply localized charge, reducing noise and voltage fluctuations on power supply lines.
  • Bypass Capacitors: Employed to bypass AC signals to ground, filtering out unwanted noise and improving signal integrity.
  • Filtering Applications: Integrated into filter circuits to selectively attenuate specific frequency ranges, such as in low-pass, high-pass, and band-pass filter designs.
  • Timing Circuits: Utilized in timing circuits to regulate the frequency and duration of signals.
  • Energy Storage: Used for short-term energy storage in applications needing quick bursts of power.

Features:

  • X7T Dielectric: Provides stable performance over a wide temperature range with minimal capacitance variation.
  • High Capacitance Value: Offers a capacitance of 2.2µF, suitable for applications requiring significant charge accumulation.
  • Compact Size: Designed in a 2220 (5750 metric) case size, allowing for dense component placement on printed circuit boards (PCBs).
  • High Voltage Rating: Rated for 250V, ensuring safe operation in higher voltage circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency.

Benefits:

  • Improved Circuit Stability: The X7T dielectric ensures stable performance over temperature, increasing the reliability of electronic circuits.
  • Effective Noise Reduction: Decoupling and bypassing capabilities effectively reduce noise and improve signal clarity.
  • Space-Efficient Design: The compact size allows for high-density mounting, saving space on PCBs and reducing the overall size of electronic products.
  • Wide Operating Temperature Range: Suitable for deployment in diverse environmental conditions.
  • Long Operational Life: Ceramic construction provides high reliability and long-term stability.

Additional Details:

For specific technical details on the C5750X7T2E225KT000N capacitor, consult the manufacturer's datasheet. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. Adhering to proper soldering techniques is crucial for reliable performance, and the datasheet provides detailed recommendations for soldering profiles. The X7T dielectric material offers a balance between capacitance stability and size efficiency. TDK MLCCs are known for their quality and performance, making them a popular choice in various electronic applications where reliability and stability are essential.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2237 $55.0665
100+ $1.0041 $100.4100
155+ $0.9727 $150.7685
215+ $0.9413 $202.3795
275+ $0.9099 $250.2225
370+ $0.8158 $301.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess