EN
  • EN
  • DE
  • IT

MP34DT04TR-C1

Part No MP34DT04TR-C1
Manufacturer STMicroelectronics
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -26DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 64dB
Voltage - Rated 1.8 V
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 10 mA
Port Location Top
Termination Surface Mount
Size / Dimension 0.118" L x 0.157" W (3.00mm x 4.00mm)
Height (Max) 0.079" (2.00mm)
Shape Rectangular
Base Product Number MP34
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 885619-MP34DT04TR-C1
Ultra Librarian 3D Model Ultra Librarian MP34DT04TR-C1 CAD Model

Description

The MP34DT04TR-C1 is a high-performance, ultra-compact, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics. This cutting-edge audio sensor is designed to deliver crystal-clear sound capture, making it an ideal choice for a wide range of applications, including smartphones, tablets, smart speakers, and other portable audio devices.

Key Features

  • High-Quality Audio Capture: The MP34DT04TR-C1 is equipped with a sensitive acoustic sensor that provides a 64 dB signal-to-noise ratio (SNR), ensuring high-quality audio recording in various environments.
  • Omni-Directional Sensitivity: With its omni-directional response, the microphone captures sound from all directions, offering flexibility in device design and consistent performance regardless of orientation.
  • Advanced Digital Output: This microphone features a PDM (Pulse Density Modulation) digital output, which simplifies the integration with digital signal processors and microcontrollers, reducing system complexity and enhancing audio processing capabilities.
  • Power Efficiency: Designed for low-power consumption, the MP34DT04TR-C1 is particularly suitable for battery-powered devices, contributing to longer battery life and improved energy management.
  • Compact Footprint: The microphone's small form factor, measuring just 3.76 x 4.72 x 1.25 mm, allows for seamless integration into space-constrained designs without compromising performance.
  • Environmental Robustness: The MP34DT04TR-C1 is built to withstand harsh conditions, including temperature fluctuations and environmental noise, ensuring reliable operation across various use cases.

Applications

The versatility of the MP34DT04TR-C1 extends to multiple applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Devices
  • Smart Home Devices
  • Active Noise Cancellation Systems
  • Teleconferencing Equipment
  • Voice-Controlled Systems

Overall, the MP34DT04TR-C1 from STMicroelectronics represents a blend of performance, efficiency, and design flexibility, making it an excellent choice for designers looking to enhance the audio experience in their next-generation electronic devices.

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -38DB / 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $0.5653
Syntiant
SPH0641LM4H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE;Digital;Bottom;64dB SNR;120dB SPL;-26 +/-1dBV;45Hz;55dB PSRR;Low Power: 235 / Standard: 620;1.8V datasheet, inventory, & pricing.
Lowest to $0.4271
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $4.2696
Panasonic
MIC COND ANLG OMNI -42DB 0.382"D
Need more? Email Us
Knowles
AUDIO MICROPHONE
Lowest to $0.5485
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI -26DB / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.7168
Knowles
MIC MEMS ANALOG OMNI -38DB / 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL)
Lowest to $2.0711
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess