EN
  • EN
  • DE

SMD0603-075

Part No SMD0603-075
Manufacturer TECHFUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206671-SMD0603-075
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD0603-075 CAD Model

Description

The SMD0603-075 is a surface mount fuse manufactured by TECHFUSE. It is designed to provide overcurrent protection in a wide range of electronic devices. This fuse is characterized by its small 0603 form factor, making it ideal for applications where board space is limited.

Applications

  • Mobile phones and smartphones: Protects sensitive circuits from current surges.
  • Tablets and laptops: Safeguards internal components against overcurrent conditions.
  • Wearable devices (smartwatches, fitness trackers): Provides reliable protection in compact electronic designs.
  • Solid State Drives (SSDs): Protects against damage due to overcurrent.
  • USB drives: Prevents damage from faulty devices connected to the USB port.

Features

  • Small 0603 surface mount package: Occupies minimal board space, suitable for high-density designs.
  • Fast acting: Quickly interrupts the circuit in the event of an overcurrent, minimizing potential damage.
  • High inrush current withstand capability: Withstands temporary current surges without nuisance tripping.
  • RoHS compliant: Complies with environmental regulations, reducing hazardous substances.
  • Wide operating temperature range: Functions reliably in a variety of environmental conditions.

Benefits

  • Effective overcurrent protection: Prevents damage to sensitive electronic components, extending product lifespan.
  • Space saving design: Enables compact and lightweight designs, crucial for portable devices.
  • Improved product reliability: Reduces the risk of failure due to overcurrent events, enhancing customer satisfaction.
  • Reduced warranty costs: Minimizes potential repairs and replacements due to electrical damage.
  • Easy integration: Compatible with standard surface mount assembly processes, simplifying manufacturing.

Additional Details

The SMD0603-075 fuse has a voltage rating appropriate for typical portable electronic applications. It's important to consult the manufacturer's datasheet for specific electrical characteristics, including interrupting rating, resistance, and typical clearing time under various overload conditions. Proper fuse selection ensures optimal circuit protection. The material composition and construction are designed to withstand reflow soldering processes commonly used in electronic assembly. Care should be taken to follow the manufacturer's recommended soldering profile to ensure reliable performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,245+ $0.0403 $50.1735
3,025+ $0.0331 $100.1275
4,675+ $0.0321 $150.0675
6,455+ $0.0310 $200.1050
8,335+ $0.0300 $250.0500
11,155+ $0.0269 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,920 pieces
MOQ: 1245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess