EN
  • EN
  • DE

LTC1417IGN

Part No LTC1417IGN
Manufacturer Linear Technology
Description Low Power 14-Bit, 400ksps Sampling ADC Converter with Serial I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207503-LTC1417IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1417IGN CAD Model

Description

The LTC1417IGN is a precision, 14-bit analog to digital converter (ADC) that offers a seamless blend of speed, accuracy, and ease of use, making it an ideal choice for a wide array of applications, including data acquisition systems, medical instruments, and industrial control processes. Designed by Linear Technology, a leader in the field of analog integrated circuits, the LTC1417IGN is engineered to provide reliable and high-speed performance in a compact, surface-mount package.

Key Features

  • Resolution: The LTC1417IGN boasts a 14-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 1.25Msps (Mega samples per second), this ADC is capable of converting analog inputs to digital data quickly, making it suitable for high-speed applications.
  • Low Power Consumption: Optimized for power efficiency, the LTC1417IGN consumes minimal power, which is crucial for battery-powered and portable devices.
  • No Missing Codes: The device guarantees no missing codes over temperature, providing consistent performance across various operating conditions.
  • Single 5V Supply: It operates on a single 5V power supply, simplifying the power design of the system.
  • Input Range: The ADC features a 0V to 2.5V unipolar input range, accommodating a variety of signal levels.
  • Interface: The LTC1417IGN includes a SPI/MICROWIRE compatible serial interface, facilitating easy integration with most microprocessors and digital systems.
  • Package: The product is available in a 28-pin SSOP package, which is conducive to space-constrained applications.

Applications

The LTC1417IGN is versatile and can be employed in numerous applications that require high precision and fast data acquisition. It is particularly well-suited for:

  • Industrial Process Control
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Instrumentation

With its combination of features, the LTC1417IGN from Linear Technology stands out as a robust ADC solution that offers designers the flexibility, performance, and reliability required for today's demanding electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess